The CPH5871-TL is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the rigorous demands of modern electronic applications, offering an optimal balance between low on-resistance and high switching speed.
Key Features
- Low On-Resistance: The CPH5871-TL features a low on-resistance that minimizes conduction losses, enhancing overall efficiency and performance.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET is ideal for PWM applications and high-frequency converters.
- Compact Design: The device comes in a compact package, making it suitable for space-constrained applications without compromising power handling capabilities.
- High Reliability: With ON Semiconductor's commitment to quality, the CPH5871-TL is manufactured to provide reliable operation even under challenging conditions.
Applications
The versatility of the CPH5871-TL allows it to be used across a broad spectrum of applications, including:
- Power Management Solutions
- DC/DC Converters
- Motor Drives and Controllers
- Computing and Server Power Supplies
- Telecommunication Equipment
Technical Specifications
The CPH5871-TL boasts impressive technical specifications that cater to a wide range of performance requirements:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
50A
Power Dissipation (P<sub>D)
25W
R<sub>DS(on)
8.0 mΩ (typical)
Environmental and Quality Certifications
The CPH5871-TL is compliant with various environmental standards, ensuring its suitability for global markets. It meets RoHS requirements, which restricts the use of certain hazardous substances in electrical and electronic equipment.
In summary, the CPH5871-TL from ON Semiconductor is a robust, efficient, and reliable choice for designers and engineers looking to optimize their power management systems with a high-performance N-channel Power MOSFET.