EN
  • EN
  • DE

CPH6601-TL

Part No CPH6601-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243403-CPH6601-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6601-TL CAD Model

Description

Introducing the CPH6601-TL Power MOSFET from ON Semiconductor

ON Semiconductor presents the CPH6601-TL, a high-performance Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This advanced power management component is ideal for a wide range of applications, including power supplies, DC-DC converters, motor controls, and switching circuits.

Key Features:

  • Low On-Resistance: The CPH6601-TL boasts an extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses. This feature is crucial for applications that require high current handling with minimal power dissipation.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET enables high-frequency operation, making it suitable for efficient power conversion in compact electronic designs.
  • Low Gate Charge: The device's low gate charge (Q<sub>G) reduces the power required to drive the MOSFET, contributing to overall power efficiency and faster switching speeds.
  • Compact SOT-23 Package: The CPH6601-TL comes in a small SOT-23 package, which is perfect for space-constrained applications. Despite its compact size, it does not compromise on power handling capabilities.

Reliability and Performance:

ON Semiconductor has a reputation for producing reliable and robust components. The CPH6601-TL is no exception, with its built-in protection features that safeguard the MOSFET against harsh operating conditions. The device is also characterized by its stable behavior over a wide temperature range, ensuring consistent performance in various environments.

Applications:

  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Powered Systems
  • Load Switching
  • Motor Control Circuits

Whether you're designing power-efficient portable devices or robust industrial systems, the CPH6601-TL by ON Semiconductor is a reliable choice that offers a perfect blend of efficiency, speed, and compactness. Its advanced features and proven performance make it a go-to component for engineers looking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9695 $59.3900
48+ $2.4359 $116.9232
74+ $2.3597 $174.6178
102+ $2.2846 $233.0292
131+ $2.2084 $289.3004
176+ $1.9797 $348.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess