EN
  • EN
  • DE
  • IT

CS51033GDR8

Part No CS51033GDR8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16 V
Frequency - Switching 200kHz
Duty Cycle (Max) 83.3%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 116010-CS51033GDR8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS51033GDR8 CAD Model

Description

ON Semiconductor CS51033GDR8 Power Management IC

The ON Semiconductor CS51033GDR8 is a high-performance, fixed-frequency current mode controller that is designed to meet the rigorous demands of power management applications. This integrated circuit (IC) is specifically engineered for DC-DC converters and provides a compact, efficient, and reliable solution for a wide range of voltage regulation tasks.

With its ability to drive a wide range of external MOSFETs, the CS51033GDR8 is versatile enough to be used in applications requiring output currents from a few milliamps up to several amperes. This makes it an ideal choice for powering complex digital systems, such as microprocessors, FPGAs, and DSPs, as well as for use in telecommunications, consumer electronics, and industrial equipment.

The IC features a robust design with a fixed switching frequency of 300kHz, which helps to optimize efficiency and reduce external component size. Its current mode control scheme provides fast transient response and excellent loop stability. Moreover, the CS51033GDR8 includes a range of built-in protective features, such as under-voltage lockout, overcurrent protection, and thermal shutdown, which safeguard the device and the system it powers against a variety of fault conditions.

ON Semiconductor’s CS51033GDR8 comes in a compact 8-SOIC narrow body package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance even in harsh environments. The device also supports a wide input voltage range, further enhancing its flexibility for use in multiple applications.

For designers looking for a power management solution that combines efficiency, reliability, and versatility, the CS51033GDR8 from ON Semiconductor is an excellent choice. Its advanced features and robust design simplify the development of power supplies, contributing to reduced time-to-market and enhanced system performance.

In summary, the CS51033GDR8 is a testament to ON Semiconductor's commitment to providing innovative power management solutions that address the evolving needs of modern electronics.

You May Also Be Interested in

ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Lowest to $12.7903
Infineon Technologies
IC REG BUCK 40VQFN / Buck Regulator Positive Output Step-Down I2C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
ON Semiconductor
PWM CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.3978 $74.3868
13+ $10.1728 $132.2464
20+ $9.8547 $197.0940
28+ $9.5365 $267.0220
36+ $9.2195 $331.9020
47+ $8.2648 $388.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess