EN
  • EN
  • DE

CS5161GDR16

Part No CS5161GDR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description CPU 5-Bit Synchronous Buck Controller / DC/DC Cntrlr Single-OUT Step Down 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 243908-CS5161GDR16
Popularity Medium
Supply and Demand Status Balance
Family Name CS5161
Introduction Date August 03, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5161GDR16 CAD Model

Description

ON Semiconductor CS5161GDR16 - Voltage Mode PWM Controller

The CS5161GDR16 from ON Semiconductor is a high-performance, voltage mode pulse width modulation (PWM) controller designed for use in a wide range of power conversion applications. This versatile controller is ideal for managing DC-DC converters, providing efficient and reliable control for power supplies in computing, networking, and industrial systems.

With its advanced design, the CS5161GDR16 offers an array of features that enhance performance and simplify system design. The device operates at a fixed frequency of 300 kHz, which allows for a good balance between efficiency and component size, making it suitable for compact power supply designs. This fixed frequency operation helps to minimize external noise and reduces electromagnetic interference (EMI), a critical consideration in sensitive electronic equipment.

The controller integrates a high-current totem-pole output that is capable of driving a power MOSFET directly, thus reducing the need for additional driver components. This feature not only saves board space but also helps to lower overall system costs. The CS5161GDR16 also includes a soft-start function that gradually ramps up the output voltage, preventing inrush current and ensuring a smooth startup.

Protection features are paramount in power management, and the CS5161GDR16 does not disappoint. It incorporates built-in over-voltage, under-voltage, and over-current protection circuits, safeguarding the system against potential damage caused by abnormal operating conditions. These protection mechanisms help to enhance the reliability and longevity of the end product.

The device is available in a compact 16-pin SOIC package, making it easy to integrate into various circuit designs without requiring a lot of space. The CS5161GDR16's thermal performance is optimized for a wide range of ambient temperatures, ensuring stable operation across different environments.

In summary, the ON Semiconductor CS5161GDR16 is a robust and efficient solution for power supply control in a variety of applications. Its combination of high-frequency operation, direct MOSFET driving capability, comprehensive protection features, and compact packaging make it an excellent choice for designers looking to create reliable and high-performance power conversion systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess