EN
  • EN
  • DE

EVAL-ADM1021AEB

Part No EVAL-ADM1021AEB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADM1021
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Main Purpose Power Management, Thermal Management
Utilized IC / Part ADM1021A
Supplied Contents Board(s)
Win Source Part Number 767895-EVAL-ADM1021AEB
Popularity Medium
Supply and Demand Status Balance
Family Name ADM1021A
Introduction Date February 21, 2008
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM1021AEB CAD Model

Description

EVAL-ADM1021AEB - ON Semiconductor Evaluation Board

The EVAL-ADM1021AEB from ON Semiconductor is a comprehensive evaluation board designed for testing and experimenting with the ADM1021A temperature monitor and fan control IC. This evaluation board provides engineers, designers, and hobbyists with a robust platform to assess the functionality and features of the ADM1021A in a real-world application setting.

Key Features

  • Integrated Temperature Monitor: The ADM1021A IC is capable of monitoring its own temperature as well as the temperature of an external diode-connected transistor, making it ideal for system thermal management.
  • Fan Control: With built-in fan control capabilities, the EVAL-ADM1021AEB allows for precise management of cooling mechanisms to ensure optimal performance and prevent overheating of components.
  • Programmable Set Points: Users can program temperature thresholds that trigger alarms or adjust fan speeds, providing customized thermal response for various scenarios.
  • I2C-Compatible Interface: The board features an I2C-compatible serial interface, enabling easy communication with microcontrollers or other I2C devices for data logging and control.
  • LED Indicators: Onboard LEDs provide immediate visual feedback on the status of alarms and fan control operations, simplifying the debugging and development process.
  • Flexible Power Supply Options: The EVAL-ADM1021AEB can be powered through various sources, including external power supplies, ensuring versatility in different testing environments.
  • Comprehensive Documentation: ON Semiconductor provides detailed documentation and user guides to facilitate a quick start and efficient use of the evaluation board.

Applications

The EVAL-ADM1021AEB is suited for a wide range of applications where temperature monitoring and fan control are critical. It is particularly useful in:

  • Personal computers and servers
  • Telecommunication systems
  • Industrial control systems
  • Consumer electronics

With its ease of use and comprehensive feature set, the EVAL-ADM1021AEB from ON Semiconductor is an invaluable tool for engineers and developers seeking to enhance system reliability and performance through effective thermal management.

You May Also Be Interested in

Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess