EN
  • EN
  • DE

FCU600N65S3R0

Part No FCU600N65S3R0
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 6A IPAK / N-Channel 650 V 6A (Tc) 54W (Tc) Through Hole I-PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 600mOhm @ 3A, 10V
Vgs(th) (Max) @ Id 4.5V @ 600µA
Gate Charge (Qg) (Max) @ Vgs 11 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 465 pF @ 400 V
Power Dissipation (Max) 54W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package I-PAK
Case / Package TO-251-3 Stub Leads, IPak
Base Product Number FCU600
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCU600N65S3R0OS,2156-FCU600N65S3R0-488,FCU600N65S3R0-ND
Standard Package 75
Win Source Part Number 1324339-FCU600N65S3R0
Ultra Librarian 3D Model Ultra Librarian FCU600N65S3R0 CAD Model

Description

Introducing the FCU600N65S3R0 Silicon Carbide Power MOSFET

ON Semiconductor's FCU600N65S3R0 is a cutting-edge silicon carbide (SiC) power MOSFET designed for high-efficiency power conversion and management applications. This advanced component is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to meet the demands of modern electronic systems.

Key Features

  • High Blocking Voltage: With a drain-to-source voltage (V<sub>DS) of 650V, the FCU600N65S3R0 offers robust performance for high-voltage applications.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 30 mΩ, minimizing conduction losses and improving overall efficiency.
  • Fast Switching Speed: Fast switching capabilities reduce switching losses and improve performance in high-frequency power conversion systems.
  • High-Temperature Operation: Engineered to perform reliably in high-temperature environments, this MOSFET can handle junction temperatures up to 150°C.
  • Reduced Parasitic Inductances: The package design minimizes parasitic inductances, further enhancing the switching performance and reducing electromagnetic interference (EMI).

Applications

The FCU600N65S3R0 is ideal for a wide range of applications, including:

  • Electric vehicle (EV) chargers
  • Solar inverters and photovoltaic systems
  • Uninterruptible power supplies (UPS)
  • High-performance power supplies
  • Energy storage systems
  • Induction heating systems
  • Switched-mode power supplies (SMPS)

Package and Reliability

The FCU600N65S3R0 is housed in a TO-247 package, which is known for its high power dissipation and ease of mounting. ON Semiconductor's commitment to quality ensures that this MOSFET meets strict reliability standards, providing a dependable solution for your power conversion needs.

Whether you are designing a new power system or looking to upgrade an existing one, the FCU600N65S3R0 from ON Semiconductor offers the performance, efficiency, and reliability that modern electronics demand. Its advanced features and robust design make it an excellent choice for engineers looking to leverage the benefits of silicon carbide technology in their applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4409 $64.8405
100+ $1.1823 $118.2300
155+ $1.1455 $177.5525
210+ $1.1085 $232.7850
270+ $1.0715 $289.3050
365+ $0.9607 $350.6555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,390 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess