The ON Semiconductor FDG6301N-F085P is a high-performance, dual N-Channel logic level PowerTrench® MOSFET designed to deliver efficient power management and switching capabilities for a wide array of electronic applications. This compact, surface-mount component is engineered to achieve low on-state resistance and to provide optimal thermal performance, making it an excellent choice for space-constrained designs.
Key Features
- Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)), reducing conduction losses and improving overall efficiency.
- High-Speed Switching: Optimized for fast switching applications, the FDG6301N-F085P allows for quicker transitions and reduced switching losses.
- Logic Level Gate Drive: Can be driven by logic level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional driver circuits.
- PowerTrench® Technology: Utilizes ON Semiconductor's proprietary PowerTrench® process that enhances the device's performance by minimizing on-state resistance and reducing gate charge.
- Compact Footprint: The small form factor of this component (SuperSOT™-6 package) allows for high-density board layouts, saving valuable board space in compact designs.
- Robust Thermal Management: Designed to operate efficiently with superior thermal characteristics, ensuring reliability even under high current conditions.
Applications
The FDG6301N-F085P is suitable for a broad range of applications, including:
- Power Management Circuits
- DC/DC Converters
- Battery Management Systems
- Load Switches
- Motor Control Modules
- Portable Electronic Devices
- Computing and Telecommunication Systems
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Gate-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
2.5A
Power Dissipation (P<sub>D)
0.5W
Operating Temperature Range
-55°C to +150°C
With its high efficiency, fast switching, and compact size, the ON Semiconductor FDG6301N-F085P is an ideal solution for designers looking to optimize their power management systems without sacrificing performance or space.