EN
  • EN
  • DE

FDMS3008SDC

Part No FDMS3008SDC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 29A DUAL COOL56
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 29A (Ta) 3.3W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer ON Semiconductor
Series Dual Cool™, PowerTrench®, SyncFET™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PQFN (5x6)
Family Name FDMS30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMS3008SDCDKR, FDMS3008SDCTR, FDMS3008SDC-ND, FDMS3008SDCCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871657-FDMS3008SDC
Ultra Librarian 3D Model Ultra Librarian FDMS3008SDC CAD Model

Description

The FDMS3008SDC is a high-performance, PowerTrench® MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced power MOSFET is designed to deliver efficient power management and conversion for a wide range of applications, including computing, telecommunications, and consumer electronics.

Key Features

  • Low On-Resistance: The FDMS3008SDC features exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Current Capability: Engineered to handle high current loads, this MOSFET can support applications requiring robust power handling without compromising performance.
  • PowerTrench® Technology: Utilizing ON Semiconductor's proprietary PowerTrench® process, the FDMS3008SDC achieves superior switching performance, which helps in minimizing switching losses and enhancing power efficiency.
  • Optimized Gate Charge: The device offers an optimized gate charge (QG), which allows for faster switching speeds, making it ideal for high-frequency power switching applications.
  • Low Profile: The FDMS3008SDC comes in a compact 8-lead Power 56 package, offering a low-profile solution that is suitable for space-constrained applications.

Applications

The FDMS3008SDC is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Point of Load (POL) modules

Environmental & Regulatory Compliance

ON Semiconductor is committed to environmental stewardship and the FDMS3008SDC is designed with this in mind. The product is compliant with RoHS directives, ensuring that it is free from hazardous substances. Additionally, the MOSFET is designed for energy-efficient operation, which can contribute to reducing the carbon footprint of the end products it is used in.

In summary, the FDMS3008SDC from ON Semiconductor is a state-of-the-art power MOSFET that offers excellent performance, efficiency, and reliability for a broad array of power management applications. Its advanced features and compliance with environmental standards make it a smart choice for designers looking to create sustainable and high-performing electronic solutions.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7508 $52.5560
165+ $0.6160 $101.6400
255+ $0.5968 $152.1840
350+ $0.5775 $202.1250
450+ $0.5583 $251.2350
600+ $0.5005 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,044 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess