EN
  • EN
  • DE

FQB25P06

Part No FQB25P06
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823538-FQB25P06
Ultra Librarian 3D Model Ultra Librarian FQB25P06 CAD Model

Description

The FQB25P06 from ON Semiconductor is a high-performance P-Channel QFET® MOSFET that offers excellent power management solutions for a wide range of applications. Designed for efficient power conversion and control, this MOSFET is capable of handling continuous drain currents up to -25A, making it suitable for high-power tasks.

Key Features:

  • Voltage Rating: The FQB25P06 is designed to withstand drain-source voltages of up to -60V, providing a robust option for systems that experience high voltage conditions.
  • Current Capacity: With a continuous drain current of -25A, this MOSFET can handle significant power loads, making it ideal for demanding applications.
  • Low RDS(on): It boasts a low on-state resistance (RDS(on)) of 70 mΩ at VGS = -10V, ensuring efficient operation with minimal power loss during conduction.
  • High-Speed Switching: The device is optimized for fast switching, reducing transition losses and improving overall efficiency in power conversion circuits.
  • Temperature Performance: The FQB25P06 operates effectively over a wide temperature range, maintaining stability and performance even under thermal stress.

Applications:

The versatility of the FQB25P06 makes it an ideal choice for various applications, including:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switching
  • Energy Storage Systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the FQB25P06 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most challenging environments. Whether you're developing power supplies, motor controllers, or any other application requiring efficient power management, the FQB25P06 is a dependable choice that delivers both performance and durability.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess