EN
  • EN
  • DE

FSB50825AT

Part No FSB50825AT
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description 250KV 3.6A 23PWRDIP MOD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 5
Package Tube
Product Status Obsolete
Type MOSFET
Configuration 3 Phase Inverter
Current 3.6 A
Voltage 250 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 23-PowerDIP Module (0.748", 19.00mm)
Base Product Number FSB50825
Standard Package 180 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919378-FSB50825AT
Ultra Librarian 3D Model Ultra Librarian FSB50825AT CAD Model

Description

Introducing the FSB50825AT Smart Power Module from ON Semiconductor

The FSB50825AT is a cutting-edge Smart Power Module (SPM) designed by ON Semiconductor, a leader in energy-efficient innovations. This compact and highly integrated module is a perfect solution for driving three-phase brushless DC motors, commonly used in a variety of applications such as air conditioners, fans, pumps, and other home appliances.

At the heart of the FSB50825AT is ON Semiconductor's advanced IGBT technology, which ensures high efficiency and robust performance. The module integrates a three-phase inverter with gate drivers and protection circuits in a single package, reducing the complexity and size of the circuit board. This integration facilitates a quicker design process, allowing for faster time-to-market for products.

The FSB50825AT boasts a 250V rating and a 25A current rating, making it suitable for a wide range of applications. Its compact footprint measures just 29mm x 12mm, making it an excellent choice for space-constrained designs. The module also features built-in bootstrap diodes for the high-side gate drive, further simplifying the circuit design and minimizing external component count.

Protection features are a key aspect of the FSB50825AT, ensuring safe and reliable operation. The module includes under-voltage lockouts, over-current protection, and thermal shutdown features. These protective measures not only safeguard the module itself but also extend the life of the motor it controls.

With its high integration, the FSB50825AT reduces electromagnetic interference (EMI), which is crucial for meeting regulatory standards and ensuring compatibility with other electronic devices. The module's design also allows for optimal heat dissipation, ensuring that the device operates within safe temperature ranges even under full load conditions.

In summary, the FSB50825AT from ON Semiconductor is a highly integrated, efficient, and reliable solution for motor drive applications. Its ease of use, combined with advanced protection features, makes it an ideal choice for designers looking to enhance the performance and reliability of their motor control systems while reducing overall design time and cost.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess