EN
  • EN
  • DE

KA556

Part No KA556
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Type 555 Type, Timer/Oscillator (Dual)
Voltage - Supply 4.5V ~ 16V
Current - Supply 16 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-MDIP
Mounting Type Through Hole
Base Product Number KA556
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 609705-KA556
Ultra Librarian 3D Model Ultra Librarian KA556 CAD Model

Description

Product Overview: ON Semiconductor KA556

The ON Semiconductor KA556 is a quintessential component in the realm of precision timing circuits and pulse generation applications. This integrated circuit is a dual timer, designed to provide a high level of accuracy and stability in a wide range of electronic products. Its versatility allows it to be used in monostable or astable configurations, providing solutions for a diverse array of timing tasks.

Key Features

  • Direct Replacement: The KA556 is designed to be a direct replacement for the industry-standard 556 timer, offering improved performance while maintaining the same pinout and functionality.
  • Dual Timer Configuration: It incorporates two independent 555 timers in a single package, allowing for compact and efficient designs.
  • Operating Voltage Range: This device can operate within a voltage range of 4.5V to 16V, making it suitable for a variety of power supply conditions.
  • Output Drive Capability: The KA556 can drive loads up to 200mA, providing enough current for most low-power applications.
  • Adjustable Duty Cycle: Users can set the duty cycle and frequency as required, which is essential for a range of applications including PWM (Pulse Width Modulation) controls.

Applications

The ON Semiconductor KA556 is adept for use in multiple applications where timing is crucial. Some of the typical applications include:

  • Timing delays
  • Sequential timing
  • Pulse generation
  • Frequency division
  • Waveform shaping
  • Precision timing
  • PWM circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the KA556 is no exception. It is manufactured to stringent standards, ensuring reliability and performance in even the most demanding conditions. This product is designed for longevity, and its robust construction means that it can be relied upon for continuous, long-term operation.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the ON Semiconductor KA556 dual timer is an excellent choice for your timing and pulse generation needs.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess