EN
  • EN
  • DE

KSD401FYTU

Part No KSD401FYTU
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 150V 2A TO220-3  /  Bipolar (BJT) Transistor NPN 150 V 2 A 5MHz 25 W Through Hole TO-220-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 150 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Max) 50µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 400mA, 10V
Power - Max 25 W
Frequency - Transition 5MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number KSD401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1067976-KSD401FYTU
Ultra Librarian 3D Model Ultra Librarian KSD401FYTU CAD Model

Description

The KSD401FYTU is a high-performance NPN bipolar power transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This robust transistor is capable of handling high power loads with its exceptional power dissipation characteristics, making it an ideal choice for power amplification and switching applications that require reliability and efficiency.

Key Features and Benefits

  • High Power Dissipation: With an impressive power dissipation rating, the KSD401FYTU is capable of managing significant amounts of power without succumbing to overheating, ensuring stable performance in demanding situations.
  • High Collector-Emitter Voltage: The device supports a high V<sub>CEO which allows for usage in circuits with higher operating voltages, providing greater flexibility in design.
  • Low Saturation Voltage: The transistor has a low collector saturation voltage that minimizes power loss and improves efficiency, particularly in switching applications.
  • Complementary PNP Type Available: For applications that require a complementary PNP transistor, ON Semiconductor offers a counterpart that can be used in push-pull configurations and other complementary designs.

Applications

The KSD401FYTU is versatile and can be utilized in various applications, including:

  • Power regulators and converters
  • Audio amplifiers
  • Motor controllers
  • Switching circuits
  • High-power signal amplification

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) ... Collector Current (I<sub>C) ... Power Dissipation (P<sub>D) ... Operating Temperature Range ... Package Type ...

The KSD401FYTU is offered in a robust package that ensures durability and long-term reliability. For detailed specifications, please refer to the official ON Semiconductor datasheet.

Note: The values for V<sub>CEO, I<sub>C, P<sub>D, operating temperature range, and package type have been omitted. Please fill in with the appropriate specifications from the datasheet.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess