EN
  • EN
  • DE

LA6588M-TE-L-E

Part No LA6588M-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full,Half - Bridge Drivers
Manufacturer ON Semiconductor
Win Source Part Number 293194-LA6588M-TE-L-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6588M-TE-L-E CAD Model

Description

The LA6588M-TE-L-E from ON Semiconductor is a high-performance motor driver IC designed to cater to a wide range of applications that require precise motor control. This versatile and efficient component is an ideal choice for designers looking to drive bipolar stepping motors or brushless DC motors in their electronic projects.

Key Features

  • Integrated Dual H-Bridge: The LA6588M-TE-L-E integrates two H-bridge drivers, allowing for the independent control of two DC motors or one stepping motor.
  • High Voltage and Current Rating: With an operating voltage range of up to 44V and an output current capacity of up to 1.5A, this IC is capable of driving a wide array of motors for various applications.
  • Low RDS(on) MOSFETs: The low on-resistance of the built-in MOSFETs ensures efficient operation with reduced heat dissipation, which is crucial for maintaining longevity and reliability.
  • Thermal Shutdown Feature: The built-in thermal shutdown function protects the IC from overheating, enhancing the safety and durability of the application.
  • Multiple Control Modes: The device supports both PWM and PHASE input control modes, providing flexibility in the way motors are controlled and managed.

Applications

The LA6588M-TE-L-E is suitable for a diverse range of applications, including but not limited to:

  • Office automation machines
  • Industrial equipment
  • Consumer electronics
  • Robotics
  • 3D printers

Product Specifications

Parameter Value Product Category Motor / Motion / Ignition Controllers & Drivers Mounting Style SMD/SMT Package / Case HSOP-28 Operating Supply Voltage 10 V to 44 V Output Current 1.5 A Operating Temperature -20°C to +85°C

In conclusion, the LA6588M-TE-L-E motor driver from ON Semiconductor is a robust and flexible solution for designers looking to incorporate reliable motor control into their applications. Its combination of high-performance features and protection mechanisms makes it a smart choice for a wide range of motor driving needs.

You May Also Be Interested in

Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess