EN
  • EN
  • DE
  • IT

LB11961-TLM-E

Part No LB11961-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR/PWM HSSOP14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 1A
Supply Voltage - Operating 4.5 V to 16 V
Voltage - Load 4.5 V to 16 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 14-HSSOP
Win Source Part Number 070690-LB11961-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11961-TLM-E CAD Model

Description

Introducing the LB11961-TLM-E Motor Driver from ON Semiconductor

The LB11961-TLM-E is a high-performance, single-phase bipolar drive motor driver IC designed by ON Semiconductor, a global leader in power and signal management solutions. This compact and efficient motor driver is specifically engineered to deliver precise control and smooth operation for a wide range of consumer and industrial applications.

Key Features

  • Power Supply Voltage Range: The LB11961-TLM-E operates on a power supply voltage ranging from 4.5V to 16V, making it versatile for various applications.
  • Output Current Capability: It provides an output current of up to 1.2A, which is suitable for driving small to medium-sized motors.
  • Low Saturation Voltage: The device boasts a low saturation voltage, which enhances overall efficiency and reduces power loss during operation.
  • Lock Detection Function: An integrated lock detection function helps protect the motor and the driver from potential damage due to lock-up conditions.
  • Automatic Restart Function: After a lock condition is cleared, the LB11961-TLM-E automatically restarts the motor, ensuring uninterrupted performance.
  • Thermal Shutdown Circuit: The built-in thermal shutdown circuit prevents the device from overheating, contributing to the safety and longevity of both the motor driver and the motor itself.

Applications

The LB11961-TLM-E is ideal for a variety of applications where reliable motor control is essential. It is commonly used in:

  • Office automation equipment such as printers and scanners
  • Home appliances including air conditioners and refrigerators
  • Consumer electronics like DVD and Blu-ray players
  • Precision instruments requiring fine motor control

Product Advantages

ON Semiconductor's LB11961-TLM-E motor driver provides designers with a highly efficient, robust, and easy-to-use solution for controlling single-phase motors. Its compact size allows for integration into space-constrained designs, while its high level of integration reduces the need for external components, simplifying the design and reducing overall system cost. With its comprehensive protection features, the LB11961-TLM-E ensures reliable operation and extends the service life of the end product.

For more detailed information, including datasheets, technical specifications, and application notes, visit the ON Semiconductor website or contact their support team.

You May Also Be Interested in

ON Semiconductor
POWER BRUSHLESS MOTOR PRE-DRIVER / Motor Driver
Need more? Email Us
National Semiconductor (TI)
BRUSHLESS DC MOTOR CONTROLLER
Need more? Email Us
STMicroelectronics
IC MOTOR DRVR 12V-52V 36POWERSO
Lowest to $11.5151
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 40WLCSP
Lowest to $5.9627
ON Semiconductor
3PHASE MOTOR DRIVER / Motor Driver
Lowest to $2.9080
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO / Motor Driver Power MOSFET Serial 20-SO
Need more? Email Us
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
Lowest to $4.6799
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $3.1574

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5562 $66.7440
285+ $0.4564 $130.0740
440+ $0.4422 $194.5680
605+ $0.4278 $258.8190
785+ $0.4136 $324.6760
1,050+ $0.3707 $389.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess