The LB11993W from ON Semiconductor is a high-performance, low-voltage motor driver designed to cater to a wide range of applications requiring precise motor control. This versatile component is particularly suitable for portable devices due to its energy-efficient operation and compact size.
Key Features
- Low Voltage Operation: The LB11993W operates at a voltage range that is ideal for battery-powered applications, ensuring minimal power consumption while maintaining optimal performance.
- High Output Current: Despite its low voltage capabilities, this motor driver is capable of delivering a high output current, making it suitable for driving small motors with efficiency and reliability.
- Integrated Protection Circuits: The device includes various protection features such as thermal shutdown, under-voltage lockout (UVLO), and over-current protection (OCP), which safeguard the motor and the driver from potential damage.
- Small Footprint: The LB11993W comes in a compact package, allowing for integration into space-constrained designs without sacrificing performance.
Applications
The LB11993W is utilized in a variety of applications where precise motor control is essential. These include, but are not limited to:
- Portable electronic devices
- Battery-powered toys
- Small household appliances
- Personal care products
Technical Specifications
Parameter
Value
Operating Voltage Range
2.5V to 9.0V
Output Current (max)
1.2A
Package
SSOP
Ordering and Packaging Information
The LB11993W is available for order from ON Semiconductor and its authorized distributors. It is supplied in a space-saving SSOP package that is conducive to automated assembly processes, making it a practical choice for high-volume production.
For detailed product information, datasheets, and support resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.