The LB1836 from ON Semiconductor is a high-performance, low-voltage stepper motor driver designed to drive a two-phase bipolar stepper motor. This compact, integrated circuit is optimized for low power consumption and space-saving applications, making it an ideal choice for portable electronic devices, office automation machines, and small industrial equipment.
Key Features
- Low Operating Voltage: The device operates at a voltage range of 2.5V to 9.0V, which is suitable for battery-operated applications and systems with low power supply capabilities.
- Output Current: It can deliver an output current of up to 400mA, ensuring sufficient drive capability for a wide range of stepper motors.
- Low Saturation Voltage: LB1836 features low saturation voltage, which reduces power dissipation and improves efficiency.
- Built-in Thermal Shutdown Circuit: The device includes a thermal shutdown circuit that protects it from overheating, enhancing its reliability and longevity.
- Compact Package: Available in a small footprint package, the LB1836 saves board space and is easy to integrate into various designs.
Applications
The LB1836 motor driver is versatile and can be used in a variety of applications, including but not limited to:
- Portable devices
- Office automation machines like printers and scanners
- Small-scale industrial equipment
- Precision instruments
- Battery-powered toys
Technical Specifications
Parameter
Value
Operating Voltage (V)
2.5 to 9.0
Output Current (mA)
Up to 400
Saturation Voltage (V)
Low
Package
Compact
For more detailed information, designers and engineers should refer to the LB1836 datasheet provided by ON Semiconductor. The datasheet includes comprehensive technical specifications, pin configurations, and application notes to aid in the successful integration of the LB1836 into their projects.