EN
  • EN
  • DE

LC75886PWH-H

Part No LC75886PWH-H
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Display Type LCD
Configuration 171 Segment, 224 Segment
Operating Supply Current 550μA
Supply Voltage - Operating 4.5 V to 60 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-SQFP (12x12)
Win Source Part Number 132275-LC75886PWH-H
Popularity Medium
Supply and Demand Status Limited
Quantity per package 300
Ultra Librarian 3D Model Ultra Librarian LC75886PWH-H CAD Model

Description

ON Semiconductor LC75886PWH-H Product Overview

The LC75886PWH-H is a highly integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically tailored for the automotive industry, offering a robust solution for driving liquid crystal displays (LCDs). The LC75886PWH-H is an ideal choice for applications requiring high reliability and durability, such as car instrument clusters, infotainment systems, and control panels.

Key Features

  • High Integration: The LC75886PWH-H integrates multiple functions into a single chip, reducing the complexity of the design and the need for additional components.
  • Display Driving Capability: It is capable of driving a wide range of LCDs, making it versatile for various display requirements in the automotive sector.
  • Low Power Consumption: Designed with energy efficiency in mind, the product consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Wide Operating Temperature Range: The device is engineered to operate reliably over a broad temperature range, which is essential for automotive applications that are exposed to extreme conditions.
  • Robust Design: ON Semiconductor has ensured that the LC75886PWH-H is built to withstand the harsh environments typical of automotive applications, including vibrations, shocks, and electromagnetic interference.

Applications

The versatile nature of the LC75886PWH-H makes it suitable for a multitude of applications within the automotive industry. Its main applications include:

  • Car Instrument Clusters
  • Infotainment Systems
  • Automotive Control Panels
  • Navigation Displays
  • Climate Control Displays

Product Quality and Support

ON Semiconductor is committed to delivering high-quality products. The LC75886PWH-H is manufactured under strict quality control standards to ensure it meets the rigorous demands of automotive applications. Furthermore, ON Semiconductor provides comprehensive technical support for the integration of the LC75886PWH-H into customer designs, ensuring a smooth design-in process and reliable operation in the final application.

In summary, the LC75886PWH-H from ON Semiconductor is a sophisticated, energy-efficient solution for driving a variety of LCDs in automotive environments. Its integration, low power consumption, and robustness make it a top choice for manufacturers looking to enhance the reliability and user experience of their automotive display systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9345 $59.3450
24+ $4.8692 $116.8608
37+ $4.7172 $174.5364
51+ $4.5650 $232.8150
66+ $4.4128 $291.2448
88+ $3.9563 $348.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess