EN
  • EN
  • DE

LM337BD2T

Part No LM337BD2T
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description THREE-TERMINAL ADJUSTABLE NEGATIVE VOLTAGE REGULATOR | IC REG LINEAR NEG ADJ 1.5A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Configuration Negative
Output Type Adjustable
Voltage - Input (Maximum) -40V
Min/Fixed Output Voltage -1.2V
Maximum Output Voltage -37V
Output Current 1.5A
Current - Quiescent (Iq) 6mA
Maximum Supply Current 10mA
PSRR 77dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number LM337B
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1198712-LM337BD2T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LM337BD2T CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
LM337BD2TG onsemi D2PAK United States PIN-TO-PIN
LM337BD2TR4 onsemi D2PAK United States PIN-TO-PIN
LM337BD2TR4G onsemi D2PAK United States PIN-TO-PIN
LM337D2T onsemi D2PAK United States PIN-TO-PIN
LM337D2TG onsemi D2PAK United States PIN-TO-PIN
LM337D2TR4 onsemi D2PAK United States PIN-TO-PIN
LM337D2TR4G onsemi D2PAK United States PIN-TO-PIN
LT1033CT#PBF ADI TO-220 United States Functional Equivalent
LT337AT#PBF ADI TO-220-3 United States Functional Equivalent

Description

LM337BD2T from ON Semiconductor is a linear voltage regulator component commonly used where a stable negative rail is needed in analog and mixed-signal power designs. Devices in the LM337 family are often selected for power supplies, instrumentation, industrial controls, audio circuits, and bench equipment that require adjustable negative regulation and straightforward implementation. Its value lies in broad design familiarity, simple support circuitry, and suitability for engineers maintaining legacy designs or developing conventional linear power stages. For procurement and compliance planning, the lifecycle status for LM337BD2T is currently information not available, so design teams should confirm availability directly with ON Semiconductor or authorized distribution before committing to new programs. RoHS compliance information is also not available in the provided data and should be verified through the latest manufacturer datasheet, product environmental disclosure, or distributor compliance records. This makes LM337BD2T a practical candidate for evaluation, but one that should be sourced with documentation checks.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8694 $60.2574
50+ $2.3544 $117.7200
76+ $2.2808 $173.3408
105+ $2.2072 $231.7560
136+ $2.1337 $290.1832
182+ $1.9129 $348.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,937 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess