EN
  • EN
  • DE

MC100EL32D

Part No MC100EL32D
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X2 ECL 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 100EL
Package Tube
Product Status Active
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 3 GHz
Trigger Type Positive, Negative
Voltage - Supply 4.2 V ~ 5.7 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC100EL32
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633941-MC100EL32D
Ultra Librarian 3D Model Ultra Librarian MC100EL32D CAD Model

Description

ON Semiconductor MC100EL32D - 5V ECL ÷2 Divider

The MC100EL32D is a high-performance, integrated device from ON Semiconductor, designed to operate as a ÷2 divider within the ECLinPS™ product family. This product is crafted to deliver precision and speed, making it an ideal choice for applications requiring fast edge rates and low skew rates. The MC100EL32D is a differential ÷2 divider, which means it can divide the frequency of a differential input signal by two, an essential function in various digital and communication systems.

Constructed with advanced Bipolar technology, the MC100EL32D offers a robust feature set. It operates with a 5V power supply, providing compatibility with standard ECL operating voltages. The device boasts a fully differential clock path, which minimizes the input clock duty cycle distortion. This feature is particularly important for maintaining signal integrity in high-speed applications.

The device's high bandwidth and low output skew make it a perfect match for frequency division in PLL circuits, clock distribution networks, and high-speed digital systems. The MC100EL32D is designed to interface with other ECL, PECL, or LVPECL components seamlessly, offering a versatile solution for system design enhancements.

Key features of the MC100EL32D include:

  • High-speed ÷2 operation
  • Fully differential clock paths
  • Internal 75 kΩ input pull-down resistors
  • High bandwidth output transitions
  • Available in an 8-lead SOIC package
  • Industrial temperature range: -40°C to +85°C
  • ESD protection: Human Body Model, ≥ 2 kV

The MC100EL32D is housed in a compact 8-lead SOIC package, providing a space-saving solution without compromising performance. Its industrial temperature range ensures reliable operation under various environmental conditions, making it suitable for deployment in a wide range of industrial and commercial applications.

Whether used in clock generation systems, high-speed data communication protocols, or digital signal processing, the ON Semiconductor MC100EL32D delivers the reliability and performance needed to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess