EN
  • EN
  • DE

MC100EP56

Part No MC100EP56
Manufacturer ON Semiconductor
Description 3.3V / 5VECL Dual Differential 2:1 Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216766-MC100EP56
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP56 CAD Model

Description

ON Semiconductor MC100EP56: Differential ECL/PECL/HSTL Clock D Flip-Flop

The ON Semiconductor MC100EP56 is a versatile, high-performance differential D flip-flop designed for use in clock distribution and signal processing applications where low skew and high-speed operation are crucial. This component is part of ON Semiconductor's 100EP series, which is renowned for its exceptional speed and reliability in demanding environments.

The MC100EP56 operates with a fully differential clock and data input interface, providing robust noise immunity and minimizing the potential for signal interference. This makes it an ideal choice for use in high-speed digital systems that require precise timing and signal integrity, such as advanced computing, telecommunications, and networking equipment.

One of the key features of the MC100EP56 is its capability to interface with various logic standards. It supports Emitter Coupled Logic (ECL), Positive Emitter Coupled Logic (PECL), and High-Speed Transceiver Logic (HSTL), ensuring compatibility with a wide range of existing and emerging technologies. This flexibility allows designers to integrate the device into a variety of circuit topologies without the need for additional level-shifting components.

The MC100EP56 boasts a maximum clock frequency exceeding 3 GHz, making it one of the fastest flip-flops available on the market. This high-speed performance is coupled with a very low typical propagation delay of approximately 150 ps, ensuring that signals are processed with minimal latency.

Additionally, the device features a fully differential clock input, which reduces the risk of common-mode noise and provides a stable clocking signal for critical applications. It also offers a set and reset capability, which allows for synchronous setting or clearing of the flip-flop, further enhancing its utility in complex digital systems.

The MC100EP56 is available in a compact 8-pin SOIC package, making it suitable for high-density board layouts where space is at a premium. Its robust design ensures reliable operation over a wide temperature range, and it is fully RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the ON Semiconductor MC100EP56 is a high-speed, flexible, and reliable solution for designers looking to implement advanced clocking and data processing mechanisms in their digital systems. Its compatibility with multiple logic standards and high-speed performance make it an essential component for modern electronic designs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess