EN
  • EN
  • DE

MC10EP17DT

Part No MC10EP17DT
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRVR QUAD ECL DF 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Resolution 4
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 10EP17
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1217175-MC10EP17DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP17DT CAD Model

Description

The MC10EP17DT is a high-performance, differential receiver/line driver designed to meet the stringent requirements of high-speed data communication systems. Manufactured by ON Semiconductor, a leader in semiconductor solutions, this device is part of their 10EP series, which is renowned for its exceptional speed and reliability.

Key Features

  • High Bandwidth: The MC10EP17DT offers a significant bandwidth that ensures high-speed data transfer, making it suitable for applications that require rapid data processing and communication.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and allow for longer cable runs without compromising signal integrity, which is essential for maintaining performance over distance.
  • Power Supply: This device operates with a –4.2V to –5.5V ECL power supply, providing the necessary power for high-speed operations while maintaining energy efficiency.
  • Output Features: The line driver features open-emitter outputs, allowing for flexible interfacing with other components and the possibility to implement wired-OR logic configurations.

Applications

The MC10EP17DT is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Backplane interconnect systems
  • Add/drop multiplexers
  • Switch fabric I/O modules

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10EP17DT is built to offer both durability and performance, ensuring that it can withstand the demands of high-speed data environments. It is designed to meet or exceed the industry standards for signal integrity and reliability, providing peace of mind for designers and engineers.

Environmental Considerations

ON Semiconductor also focuses on environmental sustainability. The MC10EP17DT is designed with eco-friendly materials and complies with RoHS directives, making it a responsible choice for companies looking to minimize their environmental impact.

Overall, the MC10EP17DT from ON Semiconductor is an excellent choice for any application requiring high-speed differential data transmission with a focus on performance and reliability.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0127 $60.0762
15+ $8.2157 $123.2355
22+ $7.9589 $175.0958
30+ $7.7022 $231.0660
39+ $7.4454 $290.3706
52+ $6.6752 $347.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess