EN
  • EN
  • DE

MC74HC174ADTR2

Part No MC74HC174ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Hex D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 6BIT 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 35MHz
Max Propagation Delay at V, Max CL 19ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Family Part Number 74HC174
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219424-MC74HC174ADTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC174ADTR2 CAD Model

Description

ON Semiconductor MC74HC174ADTR2 Hex D-Type Flip-Flop

The ON Semiconductor MC74HC174ADTR2 is a high-performance, integrated circuit designed to deliver the functionality of six D-type flip-flops in a single package. This device is part of the high-speed CMOS family and is tailored to meet the rigorous demands of modern digital electronics. With its advanced design, the MC74HC174ADTR2 ensures reliable operation and improved data retention for a wide range of applications.

Key Features

  • Logic Type: Hex D-Type Flip-Flop with Clear
  • Package / Case: TSSOP-16
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to 125°C
  • Supply Voltage: 2V to 6V
  • Propagation Delay Time: 13ns at 6V
  • Output Current: ±5.2mA
  • Number of Elements: 6
  • Number of Bits per Element: 1

Product Description

The MC74HC174ADTR2 is an array of six flip-flops with single-rail outputs. Each flip-flop has an individual clear input (CLR) and a data input (D). The clock (CLK) input is shared among all flip-flops. This device is designed to be used where the desired application requires the capture and storage of binary information during the occurrence of a clock pulse.

Featuring a wide operating voltage range, the MC74HC174ADTR2 is suitable for interfacing with both standard 5V and low-power 3.3V logic systems. The low power consumption of this CMOS device makes it an ideal choice for battery-powered and portable electronic devices. Moreover, the high noise immunity and low power dissipation of this flip-flop ensure its reliable performance in industrial environments.

With its compact TSSOP-16 package, the MC74HC174ADTR2 conserves valuable board space while providing robust functionality. Its surface mount design allows for streamlined manufacturing and assembly processes. The device's operating temperature range of -55°C to 125°C guarantees stable operation under extreme conditions, making it suitable for automotive and military applications as well.

In summary, the ON Semiconductor MC74HC174ADTR2 is a versatile and efficient solution for applications requiring multiple D-type flip-flops. Its high-speed operation, combined with the ability to interface with various logic levels, makes it an excellent choice for designers looking to add reliable data storage and transfer capabilities to their digital systems.

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4474 $58.7376
58+ $2.0085 $116.4930
90+ $1.9462 $175.1580
123+ $1.8827 $231.5721
159+ $1.8203 $289.4277
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess