EN
  • EN
  • DE

MC74LCX244MELG

Part No MC74LCX244MELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOEIAJ-20
Win Source Part Number 136742-MC74LCX244MELG
Ultra Librarian 3D Model Ultra Librarian MC74LCX244MELG CAD Model

Description

ON Semiconductor MC74LCX244MELG Octal Buffer/Line Driver

The MC74LCX244MELG is a high-performance, octal buffer and line driver designed to facilitate low-voltage operation while providing LVTTL-compatible inputs. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this device is an ideal choice for interfacing between different voltage systems within a wide range of digital applications.

Constructed with an advanced silicon-gate CMOS technology, the MC74LCX244MELG ensures reduced power consumption while maintaining high speed. It operates over a voltage range of 2.3V to 3.6V, making it compatible with 3.3V systems and tolerant to 5V inputs. This feature is particularly crucial for mixed-voltage systems, ensuring seamless operation without the need for additional level-shifting hardware.

The device boasts a non-inverting configuration and features eight buffers with 3-state outputs, allowing for connection to a bus-structured system. The 3-state outputs ensure that multiple devices can share a common data path, providing both high-impedance and active states. This capability is essential for memory address driving and all forms of data communication that require a multiplexed bus.

ON Semiconductor's MC74LCX244MELG comes in a surface-mount SOIC-20 package, ensuring a compact footprint on PCBs and ease of integration into various electronic assemblies. Its 20-lead configuration is engineered for optimal signal integrity, minimizing crosstalk and ensuring reliable data transmission even in environments with high switching frequencies.

Key features of the MC74LCX244MELG include:

  • Support for 2.3V to 3.6V V<sub>CC operations and 5V tolerant inputs
  • High impedance glitch-free bus loading during the entire power-up and power-down cycle
  • Non-inverting buffers with power-off high-impedance inputs and outputs
  • Support for live insertion and withdrawal (partial power-down)
  • Low static and dynamic power consumption
  • High-speed data transfer rates
  • Industrial operating temperature range

Whether used in personal computers, servers, networking equipment, or portable electronics, the MC74LCX244MELG is a robust and reliable solution that meets modern digital interfacing requirements. With its advanced features and ON Semiconductor’s commitment to quality, this octal buffer/line driver is an excellent choice for system designers looking to enhance performance and maintain signal integrity across their digital interfaces.

You May Also Be Interested in

ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1171 $60.5855
12+ $9.9422 $119.3064
18+ $9.6315 $173.3670
25+ $9.3209 $233.0225
33+ $9.0102 $297.3366
43+ $8.0781 $347.3583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess