The MC7908CT from ON Semiconductor is a robust, reliable negative voltage regulator designed to deliver a consistent -8V output. This regulator is part of the MC79xx series, which is well-known for providing stable DC voltages for a variety of electronic applications. The MC7908CT is an ideal choice for high-precision electronics where a stable negative voltage is crucial.
Key Features
- Output Voltage: -8V with a tolerance of ±2%, ensuring precise voltage regulation for sensitive components.
- Output Current: Capable of delivering up to 1A of load current, making it suitable for a range of applications.
- Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to overheating.
- Short Circuit Protection: Equipped with short circuit protection to prevent damage to the regulator and the connected load in case of a fault.
- Safe Operating Area Protection: Limits the IC's dissipation to prevent catastrophic failure under extreme conditions.
- Package: The MC7908CT comes in a TO-220 package, which is known for its ease of installation and effective heat dissipation.
Applications
The MC7908CT voltage regulator is versatile and can be used in a wide range of applications, including:
- Power supplies for analog circuits
- Automotive electronics
- Telecommunication equipment
- Consumer electronics
Quality and Reliability
ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The MC7908CT is manufactured with the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. When you choose ON Semiconductor products, you can be confident in the performance and longevity of your electronic designs.
Summary
In summary, the MC7908CT from ON Semiconductor is a high-quality negative voltage regulator that offers reliable performance with built-in protection features. Its versatility and robustness make it an excellent choice for a wide array of electronic devices requiring a stable -8V supply.