EN
  • EN
  • DE

MCH3322-TL-E

Part No MCH3322-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1078056-MCH3322-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH3322-TL-E CAD Model

Description

ON Semiconductor's MCH3322-TL-E

The MCH3322-TL-E is a cutting-edge P-Channel MOSFET crafted by ON Semiconductor, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and control. With its compact size and high reliability, the MCH3322-TL-E is an ideal choice for a wide range of applications, including load switching, power management, and other situations where a high-performance P-Channel MOSFET is required.

The device is encapsulated in a small, surface-mount package, specifically the SOT-723 format, which is known for its minimal footprint on printed circuit boards (PCBs). This makes the MCH3322-TL-E an excellent option for space-constrained applications. Despite its small size, it boasts impressive electrical characteristics that ensure its performance is not compromised.

Key features of the MCH3322-TL-E include a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -2A, which signifies its capability to handle significant power for its size. Additionally, the device has a low gate threshold voltage (VGS(th)), which allows for efficient operation at lower voltages, thereby enhancing its suitability for battery-powered devices and portable electronics.

Another significant advantage of the MCH3322-TL-E is its low on-resistance (RDS(on)). This characteristic minimizes power loss due to resistance when the MOSFET is in the 'on' state, thus improving overall energy efficiency. This is particularly beneficial in applications where power conservation is critical.

The MCH3322-TL-E also features fast switching speeds, which is a crucial attribute for applications requiring rapid on-off cycles. This makes it an excellent choice for modern, high-speed circuit designs. Furthermore, the device is characterized by its robustness against electrostatic discharge (ESD), offering a degree of protection that is important in preserving the longevity and reliability of the application it is used in.

In summary, the MCH3322-TL-E from ON Semiconductor is a high-performance, energy-efficient P-Channel MOSFET that is perfect for a variety of electronic applications. Its small form factor, combined with its strong electrical properties, make it a go-to component for designers looking to optimize their power management solutions.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess