EN
  • EN
  • DE

MJ11032

Part No MJ11032
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTOR(50A,60-120V,300W) | TRANS NPN DARL 120V 50A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 50A
Voltage - Collector Emitter Breakdown (Maximum) 120V
Vce Saturation (Maximum) at Ib, Ic 3.5V at 500mA, 50A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 25A, 5V
Maximum Power 300W
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AE
Supplier Device Package TO-3
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1223564-MJ11032
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MJ11032 CAD Model

Description

ON Semiconductor MJ11032 Power Transistor

The ON Semiconductor MJ11032 is a robust and high-performance power transistor designed to cater to a wide range of applications requiring efficient power control and amplification. This NPN Darlington transistor is capable of handling high current and voltage, making it an ideal choice for power switching and linear amplification tasks in commercial, industrial, and consumer products.

Key Features

  • High Collector-Emitter Voltage: With a VCEO of 120V, the MJ11032 can efficiently handle high voltage operations, making it suitable for power supply circuits and motor controllers.
  • High Collector Current: It supports a continuous collector current of up to 30A, ensuring that it can drive high current loads with ease.
  • High Gain Bandwidth Product: The transistor offers a high gain bandwidth product (fT) that ensures good frequency response, making it useful for audio amplifiers and other applications requiring high-frequency performance.
  • Robust Safe Operating Area (SOA): The MJ11032 is designed with a robust SOA, providing reliability and stability across a range of operating conditions.
  • Complementary PNP Type Available: For applications requiring a complementary pair, the MJ11032 has a PNP counterpart, the MJ11033, allowing for flexible circuit design options.

Applications

  • Power regulators
  • DC-DC converters
  • Motor controls
  • Audio amplifiers
  • Switching applications

The MJ11032 is housed in a TO-3 package, known for its excellent thermal performance, which aids in the dissipation of heat during high-power operations. This, combined with its high power handling capabilities, ensures that the MJ11032 can sustain its performance over long periods, even under stressful conditions.

ON Semiconductor's commitment to quality is evident in the MJ11032's construction and performance. This power transistor is a reliable component that can be integrated into various circuits where power efficiency and durability are paramount. Whether you're designing a complex industrial system or a simple consumer electronic device, the MJ11032 offers the power and performance to meet your needs.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8324 $53.4972
7+ $14.6317 $102.4219
11+ $14.1745 $155.9195
15+ $13.7172 $205.7580
19+ $13.2600 $251.9400
26+ $11.8883 $309.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess