EN
  • EN
  • DE

MJE15033

Part No MJE15033
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 250V 8A TO220AB / POWER TRANSISTORS COMPLEMENTARY SILICON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) at Ib, Ic 500mV at 100mA, 1A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 10 at 2A, 5V
Power - Max 2W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814309-MJE15033
Ultra Librarian 3D Model Ultra Librarian MJE15033 CAD Model

Description

ON Semiconductor MJE15033 Power Transistor Overview

The MJE15033 from ON Semiconductor is a high-performance power transistor designed for a wide range of applications. This device is part of a well-regarded bipolar power transistor family that offers outstanding features for circuits requiring high current and voltage capabilities.

Key Features

  • Voltage and Current: The MJE15033 is capable of withstanding collector-emitter voltages up to 250V, with a collector current of up to 8A, making it suitable for high-power applications.
  • Power Dissipation: With a power dissipation rating of 50W, this transistor can handle significant energy without performance degradation, ensuring reliability in demanding situations.
  • High Gain Bandwidth Product: Featuring a transition frequency of 30 MHz, the MJE15033 is ideal for high-frequency operations, providing efficient performance in amplification stages.
  • Complementary PNP Type: The transistor has a complementary PNP type, the MJE15032, which allows designers to create push-pull configurations for applications requiring symmetric drive characteristics.

Applications

The versatility of the MJE15033 makes it suitable for a range of applications, including:

  • Audio power amplifiers
  • Switching regulators
  • Driver stages in high-fidelity amplifiers
  • Power switches
  • Linear and switching industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJE15033 is no exception. It is designed to meet stringent standards for performance and reliability, ensuring that it can withstand the stresses of real-world applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 250V Collector Current (I<sub>C) 8A Power Dissipation (P<sub>D) 50W Transition Frequency (f<sub>T) 30 MHz Operating and Storage Junction Temperature Range -55 to +150°C

Whether you're designing high-fidelity audio equipment or robust industrial machinery, the MJE15033 from ON Semiconductor is a reliable choice that combines performance with long-term durability.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,477 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess