EN
  • EN
  • DE

MMBF2202PT1G

Part No MMBF2202PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 0.3A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 2.7nC @ 10V
Max Input Capacitance 50pF @ 5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 2.2 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Dimension SC-70, SOT-323
Win Source Part Number 097792-MMBF2202PT1G
Ultra Librarian 3D Model Ultra Librarian MMBF2202PT1G CAD Model

Description

ON Semiconductor MMBF2202PT1G - N-Channel Enhancement Mode Field Effect Transistor

The MMBF2202PT1G is a versatile and high-performance N-Channel Enhancement Mode Field Effect Transistor (FET) designed and manufactured by ON Semiconductor. This compact and energy-efficient component is ideal for a wide range of applications, including power management, load switch, and signal processing circuits.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): 20V
  • Continuous Drain Current (I<sub>D): 230mA
  • Power Dissipation (P<sub>D): 225mW
  • Gate-Source Voltage (V<sub>GS): ±8V
  • Minimum Gate Threshold Voltage (V<sub>GS(th)): 0.8V
  • Maximum Gate Threshold Voltage (V<sub>GS(th)): 2.5V
  • Operating Junction Temperature Range: -55°C to 150°C
  • Package: SOT-23 (TO-236)

Performance and Quality

The MMBF2202PT1G boasts high-speed switching performance, which is essential for modern electronic devices that require efficient power regulation and signal modulation. The low on-resistance of this FET ensures minimal power loss during operation, contributing to the overall energy efficiency of the system. Furthermore, ON Semiconductor's commitment to quality ensures that this MOSFET provides reliable performance with a robust thermal management design, making it suitable for operation in a wide temperature range.

Applications

Thanks to its compact SOT-23 package and high current handling capability, the MMBF2202PT1G is an excellent choice for space-constrained applications. It is commonly used in:

  • Power management systems
  • DC/DC converters
  • Battery-powered devices
  • Motor control circuits
  • Switching regulators
  • Portable electronics

ON Semiconductor's MMBF2202PT1G N-Channel MOSFET is a reliable and efficient solution for designers looking to enhance their electronic designs with a high-quality, high-performance FET. With its low on-resistance, high-speed switching, and thermal efficiency, this MOSFET is well-suited for a variety of challenging applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess