EN
  • EN
  • DE

MMBT6520LT3

Part No MMBT6520LT3
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 350V 0.5A SOT-23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 350V
Max Vce (sat) 1V @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 20 @ 50mA, 10V
Maximum Power Dissipation 225mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1078277-MMBT6520LT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT6520LT3 CAD Model

Description

ON Semiconductor MMBT6520LT3 Bipolar Transistor

The ON Semiconductor MMBT6520LT3 is a high-performance bipolar transistor designed for use in a wide range of electronic applications. This PNP transistor is part of ON Semiconductor's extensive portfolio of semiconductor devices, known for their reliability and efficiency. The MMBT6520LT3 offers a combination of low voltage operation and high current capability, making it an excellent choice for amplification and switching applications.

Key Features

  • Voltage & Current: It has a collector-emitter voltage (VCEO) of -300V, which allows it to handle high voltage applications with ease. The collector current (IC) is rated at -500mA, providing substantial current handling capability for a range of uses.
  • Power Dissipation: With a power dissipation of 625mW, this device can manage moderate levels of power, suitable for various electronic circuits without the need for excessive cooling solutions.
  • Gain Bandwidth Product (fT): The MMBT6520LT3 has a transition frequency of 50MHz, making it suitable for applications requiring fast switching and signal processing.
  • Package: The device is available in an SOT-23 package, which is ideal for space-constrained applications due to its compact footprint.

Applications

The MMBT6520LT3 is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • Signal Amplification
  • Switching Regulators
  • Motor Control
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Amplifiers and TV Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMBT6520LT3 is manufactured with the latest semiconductor technology, ensuring both performance and durability. It is designed to meet the stringent requirements of the industrial and consumer markets, offering a reliable solution for designers and engineers.

With its robust electrical characteristics and compact packaging, the MMBT6520LT3 from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their electronic designs while maintaining footprint efficiency.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess