EN
  • EN
  • DE

MMFT2406T1G

Part No MMFT2406T1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET POWER 700MA 240V SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Product Status Obsolete
Base Product Number MMFT24
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 642604-MMFT2406T1G
Ultra Librarian 3D Model Ultra Librarian MMFT2406T1G CAD Model

Description

ON Semiconductor MMFT2406T1G Overview

The MMFT2406T1G is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is part of ON Semiconductor's extensive portfolio of discrete devices that offer energy-efficient power conversion and signal management for a wide range of electronic applications.

Key Features

  • High Current Handling: With a continuous collector current (Ic) rating of up to 600 mA, the MMFT2406T1G can handle significant current, making it suitable for moderate power applications.
  • Low Saturation Voltage: The device offers low VCE(sat) voltages, which means it requires less voltage to saturate the transistor, ensuring efficient operation and reduced power loss.
  • High Collector-Emitter Breakdown Voltage: With a breakdown voltage (BVCEO) of 40V, this transistor can withstand higher voltage applications, providing a margin of safety in circuit operation.
  • Complementary PNP Type: The MMFT2406T1G is complemented by the MMFT2907T1G PNP transistor, allowing for use in push-pull and other complementary configurations.
  • Surface Mount Package: Encased in a SOT-23 package, the MMFT2406T1G is designed for surface mounting, saving valuable board space and simplifying the assembly process.

Applications

The MMFT2406T1G is versatile and can be used in a variety of applications, including but not limited to:

  • Switching and Amplification Circuits
  • Power Management Functions
  • Motor Control Systems
  • Signal Processing
  • Consumer Electronics
  • Telecommunications Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMFT2406T1G is built with ON Semiconductor's rigorous quality standards, ensuring reliable performance and longevity. It is designed to meet or exceed industry standards for performance and reliability, making it a trusted choice for designers and engineers across various sectors.

Environmental Considerations

The MMFT2406T1G is a RoHS-compliant and Pb-free product, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this transistor, customers are selecting a device that aligns with global efforts to reduce hazardous substances in electronic components.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess