EN
  • EN
  • DE

MPSA29G

Part No MPSA29G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington NPN 100V 0.5A 625mW 3-Pin TO-92 Box / Darlington Transistors NPN Silicon | TRANS NPN DARL 100V 0.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 1.5V at 100μA, 100mA
Current - Collector Cutoff (Maximum) 500nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 10000 at 100mA, 5V
Maximum Power 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number MPSA29
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 758542-MPSA29G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MPSA29
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPSA29G CAD Model

Description

The MPSA29G is a high-voltage NPN Darlington transistor that offers a seamless blend of efficiency and performance, making it an ideal choice for a variety of electronic applications. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this transistor is designed to meet the rigorous demands of modern electronic circuits.

Key Features:

  • High Voltage Capability: The MPSA29G is capable of withstanding voltages up to 100V, making it suitable for high-voltage applications.
  • High DC Current Gain: With a DC current gain (hFE) of 10000 minimum, this transistor can amplify weak signals into stronger outputs, an essential feature for applications requiring signal amplification.
  • Robust Power Dissipation: It has a power dissipation of 625mW, allowing it to handle moderate levels of power without overheating.
  • TO-92 Package: The device comes in a versatile TO-92 package, which is widely used and easy to work with, making it suitable for prototyping and mass production.

Applications:

The MPSA29G is versatile enough to be used in a diverse array of applications, including:

  • Telecommunication circuits
  • Linear amplification and switching
  • Industrial controls
  • Motor drivers
  • Audio amplifiers
  • Signal processing

Reliability and Performance:

ON Semiconductor is known for their commitment to quality, and the MPSA29G is no exception. Each transistor is constructed with the highest quality materials and tested to ensure that it meets ON Semiconductor's stringent performance criteria. Users can trust in the MPSA29G for consistent performance and reliability in their electronic projects.

Environmental Compliance:

In addition to its excellent performance characteristics, the MPSA29G is also environmentally friendly. It complies with RoHS directives, ensuring that it is free from hazardous substances commonly found in electronic components.

Whether you're designing a new electronic system or replacing a component in an existing circuit, the MPSA29G from ON Semiconductor is a choice that offers both reliability and efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1756 $57.9480
800+ $0.1444 $115.5200
1,240+ $0.1398 $173.3520
1,710+ $0.1351 $231.0210
2,215+ $0.1305 $289.0575
2,975+ $0.1167 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess