EN
  • EN
  • DE

MPSH17RLRAG

Part No MPSH17RLRAG
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 15V 800MHZ TO92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Transistor NPN 15V - 800MHz 350mW Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Case / Package TO-92 (TO-226)
Family Name MPSH17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928004-MPSH17RLRAG
Ultra Librarian 3D Model Ultra Librarian MPSH17RLRAG CAD Model

Description

The MPSH17RLRAG is a high-performance bipolar transistor from ON Semiconductor, renowned for its exceptional quality and reliability. This device is part of the MPS series, which is designed to cater to a wide range of applications requiring efficient amplification and switching capabilities. The MPSH17RLRAG is particularly well-suited for use in high-frequency stages of radio and TV receivers, as well as other signal processing applications where low noise and high gain are essential.

Key Features

  • High Current Gain (hFE): This transistor offers a high current gain, which is crucial for amplification purposes in electronic circuits.
  • Low Noise Figure: With its low noise characteristics, the MPSH17RLRAG ensures clear signal amplification, making it ideal for audio and RF applications.
  • High Transition Frequency (fT): The high transition frequency of this transistor allows it to perform well in high-speed switching and in high-frequency applications.
  • Robust Design: The MPSH17RLRAG is encapsulated in a durable package that provides excellent protection against physical damage and environmental factors.
  • Polarity: NPN - This NPN transistor is a versatile component that can be used in a variety of circuit configurations.

Applications

The versatile nature of the MPSH17RLRAG makes it suitable for a broad spectrum of applications, including:

  • Signal amplification in audio and video equipment
  • RF and microwave amplification
  • Oscillator circuits
  • IF stages in radio and television receivers
  • General-purpose switching and amplification

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the MPSH17RLRAG is a testament to this commitment. It is manufactured to the highest quality standards, ensuring both performance and reliability. Furthermore, the device complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful materials such as lead, mercury, and cadmium, making it an environmentally friendly choice for electronic manufacturers and hobbyists alike.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,970 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess