EN
  • EN
  • DE

MSD601-ST1G

Part No MSD601-ST1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.1A SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 290 @ 2mA, 10V
Maximum Power Dissipation 200mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 1079917-MSD601-ST1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSD601-ST1G CAD Model

Description

The ON Semiconductor MSD601-ST1G is a robust and versatile small signal Schottky diode, designed to meet the requirements of a wide range of electronic applications. This diode is highly appreciated for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-efficiency power management designs.

Key Features

  • Low Forward Voltage Drop: The MSD601-ST1G boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation. This feature is particularly beneficial in portable and battery-powered devices where power conservation is crucial.
  • Fast Switching Speed: With its fast switching characteristics, this diode is capable of operating at high frequencies without significant losses, making it suitable for high-speed switching applications.
  • Surface-Mount Package: The diode comes in a compact SOD-123 flat lead surface-mount package, which allows for a smaller footprint on printed circuit boards and is optimized for automated assembly processes.
  • Reverse Voltage: It can withstand a maximum reverse voltage of 60 volts, providing reliable performance in circuits with moderate voltage requirements.
  • Forward Current: The device supports a continuous forward current of 1 ampere, sufficient for a broad range of signal and power applications.
  • RoHS Compliant: The MSD601-ST1G is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its manufacture.

Applications

The versatility of the MSD601-ST1G Schottky diode makes it an excellent choice for a variety of applications, including:

  • Power supply rectification
  • DC-DC converters
  • Reverse voltage protection
  • Switching power supplies
  • Freewheeling diodes
  • Or-ing diodes in redundant power systems

Conclusion

Overall, the ON Semiconductor MSD601-ST1G Schottky diode provides designers with a reliable, efficient, and compact solution for their circuit design challenges. Its combination of low forward voltage, fast switching speed, and compliance with environmental standards makes it a smart choice for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess