EN
  • EN
  • DE

MV5464MP4A

Part No MV5464MP4A
Manufacturer ON Semiconductor
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED SS HI EFF GREEN DIFF PCB 3MM / LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused, Tinted 2.2V 20mA Round with Domed Top 3mm, T-1 Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr onsemi
Package Bulk
Product Status Obsolete
Color Green
Configuration Single
Current 20mA
Millicandela Rating 5mcd
Viewing Angle 60°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.2V
Mounting Type Through Hole
Base Product Number MV546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MV5464MP4A-NDR
Standard Package 5,000
Win Source Part Number 1081184-MV5464MP4A
Ultra Librarian 3D Model Ultra Librarian MV5464MP4A CAD Model

Description

The MV5464MP4A is a high-performance, precision integrated circuit from ON Semiconductor, a globally recognized leader in power and signal management solutions. Designed to cater to a wide array of applications, this product stands out for its reliability and efficiency.

Key Features

  • High Brightness: The MV5464MP4A is equipped with a high-intensity output that ensures clear visibility even under strong ambient light conditions, making it suitable for outdoor applications.
  • Low Power Consumption: This device is designed for energy efficiency, which allows for extended battery life in portable applications and reduces overall power costs.
  • Long Operational Life: ON Semiconductor's commitment to quality means that the MV5464MP4A is built to last, providing a long service life and reducing the need for frequent replacements.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring performance stability across various environments.
  • Customizable: The MV5464MP4A can be easily integrated into custom designs, providing flexibility for designers to meet specific application requirements.

Applications

The versatility of the MV5464MP4A allows it to be used in a multitude of applications, including:

  • Automotive dashboards and indicators
  • Consumer electronics interfaces
  • Industrial control panels
  • Portable instrumentation
  • Medical devices

Quality and Reliability

ON Semiconductor's MV5464MP4A is manufactured with strict quality control procedures, ensuring that each unit meets the highest standards of performance and reliability. The product is compliant with industry-standard certifications, providing assurance of its safety and dependability.

Support and Resources

ON Semiconductor provides comprehensive support and resources for the MV5464MP4A, including detailed datasheets, application notes, and design tools. Customers can access technical support for assistance with integration, customization, and troubleshooting.

With its robust feature set and ON Semiconductor's commitment to quality, the MV5464MP4A is an excellent choice for designers looking for a reliable and efficient solution for their electronic designs.

You May Also Be Interested in

LITE-ON Technology
LED LGT BAR 19X3.76MM RED
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN DIFF RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM YLW
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM GRN
Need more? Email Us
LITE-ON Technology
HOLDER LED 4.8MM YELLOW RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN TRANSP RA
Need more? Email Us
LITE-ON Technology
LED CBI 5.08X1.78MM 10SEG R VERT
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM GREEN
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89X3.81MM GRN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess