EN
  • EN
  • DE

NCP3335ADM280R2G

Part No NCP3335ADM280R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 500MA MICRO8 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.34V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 190 µA
Current - Supply (Max) 14 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number NCP3335
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP3335ADM280R2G-ND,NCP3335ADM280R2GOSCT,2156-NCP3335ADM280R2G-OS,NCP3335ADM280R2GOSTR,ONSONSNCP3335ADM280R2G,=NCP3335ADM280R2GOSCT-ND
Standard Package 4,000
Win Source Part Number 1316516-NCP3335ADM280R2G
Ultra Librarian 3D Model Ultra Librarian NCP3335ADM280R2G CAD Model

Description

ON Semiconductor NCP3335ADM280R2G Voltage Regulator

The NCP3335ADM280R2G is a high-performance, low-dropout linear voltage regulator that offers a compact and efficient solution for a wide range of applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this regulator is designed to deliver a fixed output voltage of 2.8V with an impressive accuracy level.

With its ability to source up to 500 mA of output current, the NCP3335ADM280R2G is an excellent choice for powering sensitive analog and digital circuits that require a stable and clean power supply. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.

The device is housed in a compact Micro8™ package, which not only saves valuable board space but also provides excellent thermal performance. This makes it particularly suitable for portable and space-constrained applications such as handheld devices, wearables, and IoT products.

Key features of the NCP3335ADM280R2G include:

  • High Accuracy: Output voltage is maintained with high precision, ensuring reliable operation of connected components.
  • Low Dropout Voltage: Efficient operation is guaranteed with minimal difference between input and output voltages, reducing power loss.
  • Thermal Shutdown and Current Limit: Built-in protection mechanisms safeguard the device and the system against excessive temperature and current conditions.
  • Noise Reduction: The regulator design minimizes output noise, making it ideal for noise-sensitive applications such as RF and precision instrumentation.
  • Stable with Low ESR Output Capacitors: The NCP3335ADM280R2G remains stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) compared to other types.

Whether you're developing power management solutions for consumer electronics, telecommunications, or medical devices, the NCP3335ADM280R2G from ON Semiconductor provides a reliable and efficient voltage regulation option that does not compromise on performance or size.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1771 $58.8550
120+ $0.9658 $115.8960
190+ $0.9357 $177.7830
260+ $0.9055 $235.4300
330+ $0.8753 $288.8490
445+ $0.7847 $349.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess