EN
  • EN
  • DE

NCP4303BDR2G

Part No NCP4303BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEC SIDE SYNC RECT DRV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Applications Secondary-Side Controller
Supply Voltage - Operating 9.5 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 209090-NCP4303BDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4303BDR2G CAD Model

Description

ON Semiconductor NCP4303BDR2G Product Overview

The NCP4303BDR2G is a high-performance synchronous rectification controller designed by ON Semiconductor to enhance the efficiency of switching power supplies. This component is specifically tailored for use in secondary side rectification for SMPS (Switched Mode Power Supplies) applications, including those found in desktop computers, servers, and televisions, where energy efficiency is of paramount importance.

The NCP4303BDR2G is engineered to operate in Continuous Conduction Mode (CCM), Discontinuous Conduction Mode (DCM), and Quasi-Resonant (QR) mode, providing versatility for a wide range of power supply designs. It offers a unique combination of features that contribute to the reduction of power losses during the rectification process, thus improving the overall power supply efficiency and reducing heat generation.

Key Features

  • Adaptive Gate Drive: The controller provides an adaptive gate drive for optimal MOSFET switching. This feature ensures that the MOSFETs are driven with the appropriate strength to minimize conduction and switching losses.
  • High-Voltage Capability: With a wide operating voltage range, the NCP4303BDR2G is capable of handling high-voltage applications, making it suitable for a broad array of power supply designs.
  • Light-Load Efficiency: It offers excellent performance under light-load conditions, contributing to energy savings when the power supply is not fully utilized.
  • Protection Features: The device includes a range of protection features such as overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown, which safeguard the power supply and connected components from potential damage.

Applications

The NCP4303BDR2G is ideal for a variety of applications where efficient power conversion is necessary. It is commonly used in:

  • Desktop and Server Power Supplies
  • Flat Panel Television Power Supplies
  • AC-DC Adapters
  • Telecom and Networking Power Systems

With its robust design and energy-saving features, the NCP4303BDR2G from ON Semiconductor is a crucial component for designers looking to create high-efficiency power supplies that meet the stringent energy standards of today's electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9231 $50.7705
135+ $0.7574 $102.2490
205+ $0.7338 $150.4290
285+ $0.7101 $202.3785
365+ $0.6864 $250.5360
490+ $0.6154 $301.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,033 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess