EN
  • EN
  • DE

NCP4306AADZZZADR2G

Part No NCP4306AADZZZADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SECONDARY SIDE SYNCHRONOU  /  Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 35V
Current - Supply 1.4 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP4306AADZZZADR2GOSTR,NCP4306AADZZZADR2GOSCT,NCP4306AADZZZADR2GOSDKR,NCP4306AADZZZADR2G-ND
Standard Package 2,500
Win Source Part Number 1130324-NCP4306AADZZZADR2G
Ultra Librarian 3D Model Ultra Librarian NCP4306AADZZZADR2G CAD Model

Description

ON Semiconductor NCP4306AADZZZADR2G Product Overview

The NCP4306AADZZZADR2G is a high-performance synchronous rectification controller designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is specifically engineered to enhance the efficiency of secondary side rectification in switch mode power supplies (SMPS) and is particularly suitable for applications in server and desktop power supplies, adapters, and flat-panel display power supplies.

Key Features

  • High Efficiency: The NCP4306AADZZZADR2G is optimized to reduce power loss by replacing Schottky diodes with MOSFETs in the output rectification stage, thus improving overall efficiency, especially in low voltage, high current scenarios.
  • Adaptive Gate Drive: It features an adaptive gate drive for optimal MOSFET switching, which helps in minimizing the body diode conduction time without the need for external components.
  • Voltage Mode and Current Mode Control: This device is compatible with both voltage mode and current mode control power supply topologies, offering flexibility in design.
  • Light Load Operation: It supports light load operation, which is essential for maintaining efficiency under various load conditions.
  • Wide V<sub>CC Operating Range: The NCP4306AADZZZADR2G operates over a broad V<sub>CC range, accommodating different voltages and enhancing the product's versatility across multiple applications.

Applications

  • Server Power Supplies
  • Desktop Power Supplies
  • Adapters for Laptops and Mobile Devices
  • Flat-Panel Display Power Supplies

The NCP4306AADZZZADR2G integrates several protective features, including under-voltage lockout (UVLO) and over-voltage protection (OVP), which safeguard the device under abnormal operating conditions. Additionally, its compact package design allows for easy integration into various circuit designs without occupying significant board space.

ON Semiconductor's commitment to quality and performance is evident in the NCP4306AADZZZADR2G, making it an ideal choice for designers looking to enhance power efficiency and reliability in their SMPS designs. With its robust feature set and flexible application range, this synchronous rectification controller is poised to deliver superior performance in a wide array of power supply systems.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4701 $51.4535
85+ $1.2062 $102.5270
130+ $1.1685 $151.9050
180+ $1.1308 $203.5440
230+ $1.0931 $251.4130
310+ $0.9801 $303.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,341 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess