EN
  • EN
  • DE

NCP43080DDR2G

Part No NCP43080DDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCP43080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP43080DDR2GOSCT, NCP43080DDR2GOSDKR, NCP43080DDR2GOSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886975-NCP43080DDR2G
Ultra Librarian 3D Model Ultra Librarian NCP43080DDR2G CAD Model

Description

ON Semiconductor NCP43080DDR2G Product Overview

The NCP43080DDR2G is a high-performance synchronous rectification controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is tailored for use in switch mode power supplies (SMPS), particularly those found in applications requiring high efficiency, such as desktop computers, servers, televisions, and other consumer electronics.

Key Features

  • High Efficiency: The NCP43080DDR2G enhances the efficiency of power supplies by replacing Schottky diodes with lower loss synchronous MOSFETs, thereby reducing both conduction and switching losses.
  • Voltage Mode Control: It supports voltage mode control with analog inputs, facilitating seamless integration into existing designs.
  • Adaptive Gate Drive: The device provides an adaptive gate drive for optimal MOSFET switching, ensuring that the MOSFET is turned on and off at the right times to minimize power loss and maximize efficiency.
  • Wide VCC Range: It operates over a wide VCC range, accommodating various power supply designs and ensuring stable operation under different voltage conditions.
  • Protection Features: The NCP43080DDR2G includes various protection features such as overcurrent protection and thermal shutdown, enhancing the reliability and longevity of the power supply.

Applications

The NCP43080DDR2G is ideally suited for a range of applications that demand high efficiency and reliability. It can be used in:

  • AC-DC Adapters
  • Desktop Power Supplies
  • Server and Telecom Power Supplies
  • Flat Panel Television Power Supplies
  • Other SMPS applications where efficiency is a critical factor

Package and Availability

The device is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. ON Semiconductor ensures the availability of the NCP43080DDR2G through their extensive distribution network, providing support and resources to help designers incorporate this controller into their power supply designs.

In summary, the NCP43080DDR2G from ON Semiconductor is a robust and efficient solution for modern power supply designs, delivering high performance, a comprehensive feature set, and dependable protection mechanisms to meet the demands of today's energy-conscious electronics.

You May Also Be Interested in

Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Intersil
Lowest to $2.8378
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0722 $53.6100
115+ $0.8798 $101.1770
180+ $0.8523 $153.4140
245+ $0.8248 $202.0760
315+ $0.7973 $251.1495
420+ $0.7148 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess