EN
  • EN
  • DE

NCP5339MNTXG

Part No NCP5339MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Integrated Driver & MOSFETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Configuration Half Bridge
Applications DC-DC Converters
Interface PWM
Load Type Inductive
Technology NMOS
Output Current per Channel 50A
Current - Peak Output 80A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 16 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature, UVLO
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 1230353-NCP5339MNTXG
Manufacturer Homepage www.onsemi.com
Family Name NCP5339
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5339MNTXG CAD Model

Description

ON Semiconductor NCP5339MNTXG Dual Channel Synchronous Buck Converter

The NCP5339MNTXG is a high-performance dual channel synchronous buck converter designed by ON Semiconductor, a renowned leader in power management and precision analog solutions. This advanced power IC is engineered to deliver efficient, reliable, and precise voltage regulation for a wide range of applications, including computing, networking, and telecommunications systems.

Key Features

  • Integrated MOSFETs: The NCP5339MNTXG comes with high-efficiency, low RDS(on) integrated MOSFETs, enabling compact designs and reducing external component count.
  • Dual Channel Output: With two independent PWM channels, this converter supports multi-phase operation, enhancing performance by distributing the thermal load and reducing output voltage ripple.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various supply voltages and ensuring versatility across different system architectures.
  • Adjustable Switching Frequency: The NCP5339MNTXG allows for an adjustable switching frequency up to 2 MHz, providing design flexibility to optimize for efficiency or component size.
  • High Efficiency: The synchronous buck topology ensures high efficiency across a wide load range, minimizing power loss and improving overall system performance.
  • Thermal Protection: Built-in thermal shutdown and over-temperature protection safeguard the device and the system against excessive heat and potential damage.

Applications

Thanks to its robust feature set, the NCP5339MNTXG is ideal for a variety of demanding applications that require precise voltage regulation and power efficiency, including:

  • Desktop and notebook computers
  • Servers and workstations
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Graphics cards and gaming consoles

Technical Specifications

The NCP5339MNTXG is offered in a compact 6x6 mm QFN package, making it suitable for space-constrained applications. It features a comprehensive suite of protection features, including under-voltage lockout (UVLO), over-current protection (OCP), and power good (PG) signaling, to ensure stable and reliable operation under various conditions.

With its combination of performance, efficiency, and reliability, the NCP5339MNTXG from ON Semiconductor is an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7910 $58.9550
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1791 $302.9103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,668 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess