EN
  • EN
  • DE

NCP583SQ33T1G

Part No NCP583SQ33T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA SC82AB  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.4V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 1.5 µA
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number NCP583
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP583SQ33T1OSTR-ND,NCP583SQ33T1GOSCT,NCP583SQ33T1GOSTR,NCP583SQ33T1,NCP583SQ33T1OSTR,NCP583SQ33T1OSCT,NCP583SQ33T1OSCT-ND,NCP583SQ33T1GOSDKR
Standard Package 3,000
Win Source Part Number 982737-NCP583SQ33T1G
Ultra Librarian 3D Model Ultra Librarian NCP583SQ33T1G CAD Model

Description

Overview of NCP583SQ33T1G from ON Semiconductor

The NCP583SQ33T1G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient component is specifically engineered to deliver a fixed output voltage of 3.3V, which makes it an ideal choice for a wide range of applications requiring a stable and reliable power source.

Key Features

  • Output Voltage: The device provides a precise 3.3V output, which is essential for powering sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage, this regulator maintains regulation even when the supply voltage is very close to the output voltage, thereby ensuring efficient operation under varying input conditions.
  • High Accuracy: The output voltage is accurate to within ±2%, which is critical for applications that demand a high degree of precision.
  • Current Capability: It can deliver up to 150 mA of output current, suitable for small to medium power needs.
  • Thermal Performance: The device includes thermal shutdown and current limit features to protect against over-current and over-temperature conditions.
  • Package: The NCP583SQ33T1G comes in a space-saving SC-82AB package, allowing for integration into compact designs.

Applications

The versatility of the NCP583SQ33T1G makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable devices such as smartphones, tablets, and handheld gaming consoles
  • Wireless communication systems like Bluetooth and Wi-Fi modules
  • Microcontroller power supplies
  • Consumer electronics including cameras, GPS devices, and personal media players
  • Healthcare devices like portable medical monitors and wearable technology

Reliability and Quality

ON Semiconductor's commitment to quality ensures that the NCP583SQ33T1G is a reliable component for your power management needs. The regulator's robust design is characterized by its resistance to the wear and tear of daily operation, ensuring a long operational life for the devices it powers.

In conclusion, the NCP583SQ33T1G from ON Semiconductor is a versatile, efficient, and reliable voltage regulator that meets the stringent requirements of modern electronic devices. Its ability to maintain a stable output voltage under varying conditions makes it an indispensable component in the design of energy-efficient and high-performance electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess