EN
  • EN
  • DE

NCP6343BFCCT

Part No NCP6343BFCCT
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832414-NCP6343BFCCT
Ultra Librarian 3D Model Ultra Librarian NCP6343BFCCT CAD Model

Description

ON Semiconductor NCP6343BFCCT

The ON Semiconductor NCP6343BFCCT is a high-performance, fully integrated synchronous buck converter designed to deliver exceptional efficiency and power handling capabilities. As a member of ON Semiconductor's extensive portfolio of power management solutions, the NCP6343BFCCT is engineered to meet the rigorous demands of modern electronic devices that require stable and efficient power supply.

Key Features:

  • High Efficiency: With its synchronous buck topology, the NCP6343BFCCT achieves high conversion efficiency, which helps in reducing the thermal load and extending battery life in portable applications.
  • Compact Design: The device comes in a space-saving package, making it ideal for compact and portable devices where board space is at a premium.
  • Adjustable Output Voltage: It offers a wide range of output voltage adjustability, which allows for versatile use across various applications.
  • Integrated MOSFETs: The inclusion of high- and low-side MOSFETs reduces external component count, simplifying design and reducing overall system cost.
  • High Switching Frequency: The device operates at a high switching frequency, which enables the use of smaller, less expensive external components.
  • Thermal Protection: It features built-in thermal shutdown protection that safeguards the device from overheating, ensuring reliable operation under various conditions.

Applications:

The NCP6343BFCCT is suitable for a wide array of applications, particularly where efficient power conversion is critical. It is an excellent choice for powering CPUs, GPUs, and other processor-intensive ICs in computing devices. Additionally, it is well-suited for use in networking equipment, servers, telecommunications hardware, and portable electronics such as tablets and laptops.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NCP6343BFCCT is no exception. It is built to meet the high reliability standards expected of industrial and commercial products, ensuring long-term performance and stability.

With its robust feature set and versatile application range, the NCP6343BFCCT from ON Semiconductor represents a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3280 $173.8400
730+ $0.3165 $231.0450
945+ $0.3061 $289.2645
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess