EN
  • EN
  • DE

NCP694H12HT1G

Part No NCP694H12HT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 1A SOT89-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.56V @ 1A (Typ)
Current - Output 1A
Current - Quiescent (Iq) 100 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-89-5/6
Supplier Device Package SOT-89-5
Base Product Number NCP694
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP694H12HT1GOSTR,NCP694H12HT1G-ND,NCP694H12HT1GOSDKR,2156-NCP694H12HT1G-ONTR,NCP694H12HT1GOSCT,ONSONSNCP694H12HT1G
Standard Package 1,000
Win Source Part Number 1016664-NCP694H12HT1G
Ultra Librarian 3D Model Ultra Librarian NCP694H12HT1G CAD Model

Description

ON Semiconductor NCP694H12HT1G - Low Dropout Voltage Regulator

The ON Semiconductor NCP694H12HT1G is a high-performance low dropout (LDO) voltage regulator designed to deliver a stable and precise voltage supply. This component is particularly suitable for applications that require a low voltage power source with minimal power dissipation and excellent transient response.

Key Features

  • Output Voltage: This LDO regulator offers a fixed output voltage of 1.2V, which is ideal for powering sensitive electronic circuits that require a stable low-voltage supply.
  • High Accuracy: The output voltage accuracy is maintained within ±1%, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 210 mV at 150 mA load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Current Capacity: It can supply up to 150 mA of continuous output current, which is sufficient for a wide range of small-scale electronic devices.
  • Thermal Protection: The NCP694H12HT1G is equipped with thermal shutdown protection, safeguarding the device and the application from damage due to excessive temperature.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors that have a low equivalent series resistance (ESR), making it suitable for modern, compact electronic designs.

Applications

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Wireless communication devices
  • Audio and video equipment
  • Medical devices

The NCP694H12HT1G from ON Semiconductor comes in a compact SOT-223 package, making it an excellent choice for space-constrained applications. Its robust design ensures high reliability and a long operational lifespan, making it a preferred choice for designers who require a dependable voltage regulation solution.

With its combination of low dropout performance, high output accuracy, and thermal protection features, the NCP694H12HT1G is an exemplary LDO voltage regulator that fulfills the stringent requirements of a variety of electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess