EN
  • EN
  • DE

NCP81081MNR2G

Part No NCP81081MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER/MOSFET 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Synchronous Buck Converters
Load Type Inductive
Technology Power MOSFET
Channel Output Current 35A
Current - Peak Output 50A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 4.5 V to 25 V
Temperature Range - Operating 0°C to 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Over Temperature, UVLO
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 060086-NCP81081MNR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP81081MNR2G CAD Model

Description

ON Semiconductor NCP81081MNR2G Product Overview

The NCP81081MNR2G is a high-performance, dual-channel, synchronous buck gate driver IC designed and manufactured by ON Semiconductor. This advanced driver IC is engineered to provide efficient power management solutions for a variety of applications, including computing, networking, and graphics cards. It is particularly well-suited for systems that require precise and efficient voltage regulation, such as high-performance CPUs and GPUs.

Key Features

  • High-Efficiency Power Conversion: The NCP81081MNR2G offers high-efficiency power conversion, which helps to reduce power loss and improve overall system performance.
  • Dual-Channel Operation: This IC supports dual-channel operation, allowing for two independent power rails to be controlled simultaneously, which is ideal for multi-phase power supplies.
  • Adaptive Gate Drive Timing: To optimize system performance, the device features adaptive gate drive timing, which helps to minimize switching losses and enhance power efficiency.
  • Integrated Bootstrap Diodes: With integrated bootstrap diodes, the NCP81081MNR2G simplifies PCB layout and reduces external component count, leading to a more compact system design.
  • Programmable Switching Frequency: The switching frequency of the NCP81081MNR2G is programmable, offering flexibility to designers to tailor the IC to specific application requirements.
  • Protection Features: The device includes a suite of protection features such as over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown, ensuring reliable operation under various conditions.

Applications

The versatility of the NCP81081MNR2G makes it suitable for a wide range of applications. It is particularly adept at powering high-performance processors and memory in desktops, laptops, servers, and gaming consoles. Additionally, its robust power management capabilities make it a go-to choice for advanced graphics cards, where stable and efficient power delivery is critical for optimal performance.

Conclusion

ON Semiconductor's NCP81081MNR2G is a cutting-edge solution for modern power management challenges. By integrating multiple features into a single IC, it offers designers a compact, efficient, and reliable option for managing power in high-performance electronic systems. With its dual-channel operation and comprehensive protection features, the NCP81081MNR2G stands out as a versatile component that meets the stringent requirements of today's advanced digital electronics.

You May Also Be Interested in

NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess