The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NCS20091MUTAG

Part No NCS20091MUTAG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 6UDFN / General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.7610 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.9110
$52.398
42+
$2.3890
$100.338
65+
$2.3140
$150.410
90+
$2.2390
$201.510
116+
$2.1650
$251.140
155+
$1.9410
$300.855
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.15V/µs
Gain Bandwidth Product 350 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 µV
Current - Supply 23µA
Current - Output / Channel 8.5 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-UDFN (1.6x1.6)
Base Product Number NCS20091
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 488-NCS20091MUTAGCT,488-NCS20091MUTAGTR,2156-NCS20091MUTAG-488,488-NCS20091MUTAGDKR
Standard Package 3,000
Win Source Part Number 997875-NCS20091MUTAG
Fake Threat In the Open Market 56 pct.

Description

ON Semiconductor NCS20091MUTAG Operational Amplifier

The NCS20091MUTAG is a high-performance, precision operational amplifier from ON Semiconductor, designed to offer a blend of features that make it suitable for a wide range of applications. This op-amp boasts a combination of low offset voltage, low input bias current, and high gain bandwidth product, making it an excellent choice for sensor interfacing, active filtering, and precision amplification tasks.

Key Features:

  • Low Offset Voltage: The NCS20091MUTAG offers an impressive offset voltage that ensures accuracy in precision applications, minimizing error and drift over time.
  • High Gain Bandwidth Product: With a high-frequency response, this operational amplifier can handle a wide range of signal frequencies, making it versatile for various analog processing tasks.
  • Low Input Bias Current: This feature is crucial for high-impedance applications, where the op-amp needs to interface with sensors or other input devices without significantly affecting the measurement.
  • Stable with Capacitive Loads: The NCS20091MUTAG is designed to be stable with capacitive loads, a crucial attribute for applications involving digital-to-analog or analog-to-digital conversion.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with both single-supply and dual-supply operations.

Applications:

  • Sensor Interfacing
  • Active Filtering
  • Data Acquisition Systems
  • Process Control
  • Analog to Digital Converters
  • Battery-Powered Devices
  • Portable Equipment

The NCS20091MUTAG is offered in a compact, surface-mount package, making it ideal for space-constrained applications without compromising on performance. Its robust design ensures reliability and longevity, which is essential for industrial and commercial products that require consistent operation over extended periods.

With its exceptional performance characteristics, the NCS20091MUTAG from ON Semiconductor stands out as a top choice for designers and engineers seeking a reliable and versatile operational amplifier for their electronic designs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.