EN
  • EN
  • DE

NCV47700PDAJR2G

Part No NCV47700PDAJR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 350MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000789-NCV47700PDAJR2G
Manufacturer onsemi
Manufacturer Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear
Series Automotive, AEC-Q100
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 150°C
Protection Features Over Current, Over Temperature, Reverse Polarity
Base Product Number NCV47700
Ultra Librarian 3D Model Ultra Librarian NCV47700PDAJR2G CAD Model

Description

ON Semiconductor NCV47700PDAJR2G Voltage Regulator

The ON Semiconductor NCV47700PDAJR2G is a high-performance, automotive-grade voltage regulator designed to deliver a stable and precise output voltage. This regulator is part of ON Semiconductor's extensive portfolio of power management solutions, catering to a wide range of automotive applications that require reliable and efficient voltage regulation.

With its fixed output voltage of 5V, the NCV47700PDAJR2G is suitable for powering microcontrollers, sensors, and other electronic components within a vehicle. The device is capable of sourcing up to 150 mA of output current, making it an excellent choice for applications that do not demand high power but prioritize accuracy and stability.

One of the key features of the NCV47700PDAJR2G is its low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in automotive environments where battery voltage can vary significantly during operation.

The NCV47700PDAJR2G also boasts a robust design with built-in protection features. It includes thermal shutdown and current limit protection, safeguarding the device and the downstream components from damage due to excessive heat or overcurrent conditions. Additionally, the regulator is designed to withstand the harsh conditions commonly found in automotive applications, with the ability to operate over a wide temperature range.

For ease of integration, the NCV47700PDAJR2G is packaged in a compact DPAK (TO-252) surface-mount package. This small footprint allows for space-saving designs, which is crucial in modern automotive electronics where space is at a premium.

Overall, the NCV47700PDAJR2G from ON Semiconductor is a reliable and efficient solution for automotive power regulation needs. Its robust design, combined with protection features and a stable output, make it a preferred choice for designers looking to enhance the performance and safety of their automotive electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2472 $50.9664
29+ $3.4849 $101.0621
45+ $3.3760 $151.9200
62+ $3.2671 $202.5602
80+ $3.1582 $252.6560
106+ $2.8315 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess