EN
  • EN
  • DE

NCV8141D2TG

Part No NCV8141D2TG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA D2PAK-7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D2PAK-7
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Case / Package D2PAK-7
Family Name NCV8141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV8141D2TGOSCT, =NCV8141D2TGOSCT-ND, NCV8141D2TG-ND, NCV8141D2TGOSTR
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887163-NCV8141D2TG
Ultra Librarian 3D Model Ultra Librarian NCV8141D2TG CAD Model

Description

ON Semiconductor NCV8141D2TG LDO Voltage Regulator

The NCV8141D2TG from ON Semiconductor is a high-quality Low Dropout (LDO) voltage regulator designed to deliver stable and reliable power supply in a variety of applications. This device is particularly well-suited for automotive environments, complying with the rigorous standards required for vehicle electronics. It offers a fixed output voltage, ensuring consistent performance for sensitive electronic components.

Key Features:

  • Output Voltage: The NCV8141D2TG provides a fixed output voltage, ensuring a stable power supply for the connected devices.
  • High Current Capability: This LDO regulator can deliver up to 150 mA of output current, catering to a wide range of power requirements.
  • Low Dropout Voltage: Designed to operate with a minimal difference between the input and output voltages, this LDO helps to maximize efficiency and battery life in portable applications.
  • Thermal Protection: The device includes an over-temperature shutdown feature, safeguarding the regulator and connected components from potential thermal damage.
  • Short Circuit Protection: With built-in short circuit protection, the NCV8141D2TG prevents damage to the power supply circuitry during fault conditions.
  • Automotive Qualified: This voltage regulator is AEC-Q100 qualified, ensuring reliable performance in automotive applications subjected to harsh conditions.
  • Package: The device is available in a TO-252 package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications:

The NCV8141D2TG's robust design and reliable performance make it an ideal choice for a variety of applications, especially in the automotive industry. It can be used in power management solutions for infotainment systems, instrument clusters, body control modules, and other automotive subsystems. Additionally, its stable output makes it suitable for sensitive electronic devices requiring consistent voltage levels.

With ON Semiconductor's reputation for quality and performance, the NCV8141D2TG LDO voltage regulator is a dependable choice for designers looking to ensure the integrity of their power supply in both automotive and industrial environments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess