EN
  • EN
  • DE

NIS5420MT6TXG

Part No NIS5420MT6TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 10% 10WDFN / Electronic Fuse Regulator 10-WDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr onsemi
Series SENSEFET®
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy ±10%
Voltage - Input 8V ~ 18V
Current - Output -
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WDFN (3x3)
Base Product Number NIS5420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361832-NIS5420MT6TXG
Ultra Librarian 3D Model Ultra Librarian NIS5420MT6TXG CAD Model

Description

ON Semiconductor NIS5420MT6TXG Electronic Fuse

The ON Semiconductor NIS5420MT6TXG is a state-of-the-art integrated electronic fuse designed to provide overcurrent protection for sensitive electronic equipment. This robust device is ideal for a wide range of applications, including but not limited to consumer electronics, computer servers, telecom systems, and industrial controls.

Constructed with cutting-edge technology, the NIS5420MT6TXG offers a plethora of features that make it a reliable and efficient choice for circuit protection. Its fast-acting response safeguards components from damage due to excessive current conditions, while its built-in thermal shutdown ensures additional safety under abnormal thermal overload scenarios.

Key Features:

  • Current Limiting: The device provides precise current limiting to prevent damage to the load during overcurrent conditions, ensuring a stable and secure operation.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the NIS5420MT6TXG protects itself and the circuit by turning off when it detects an over-temperature condition.
  • Reverse Current Blocking: This electronic fuse is designed to block current flowing in the reverse direction, which is critical for protecting the power source and other components in the circuit.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within its specified range, thereby enhancing the safety and reliability of the overall system.
  • Flag Output: The NIS5420MT6TXG comes with a flag output that provides a signal to indicate an overcurrent or over-temperature event, which can be used for diagnostics or to trigger system responses.

The NIS5420MT6TXG is housed in a compact, surface-mount package which allows for efficient use of board space. Its excellent performance characteristics and small form factor make it an ideal choice for modern, space-constrained designs that require reliable overcurrent protection.

With ON Semiconductor's commitment to quality, the NIS5420MT6TXG electronic fuse is designed to meet the stringent requirements of a variety of applications, ensuring both safety and durability. By choosing this electronic fuse, designers can confidently protect their circuits against overcurrent events without compromising on performance or space.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7273 $51.8190
75+ $1.4172 $106.2900
110+ $1.3730 $151.0300
155+ $1.3287 $205.9485
195+ $1.2844 $250.4580
265+ $1.1515 $305.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,981 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess