EN
  • EN
  • DE

NJVMJB45H11T4G

Part No NJVMJB45H11T4G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 80V 10A D2PAK  /  Bipolar (BJT) Transistor PNP 80 V 10 A 40MHz 2 W Surface Mount D²PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1V @ 400mA, 8A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 4A, 1V
Power - Max 2 W
Frequency - Transition 40MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number NJVMJB45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names NJVMJB45H11T4GOSDKR,NJVMJB45H11T4G-ND,NJVMJB45H11T4GOSTR,ONSONSNJVMJB45H11T4G,NJVMJB45H11T4GOSCT,2156-NJVMJB45H11T4G-OS
Standard Package 800
Win Source Part Number 1003711-NJVMJB45H11T4G
Ultra Librarian 3D Model Ultra Librarian NJVMJB45H11T4G CAD Model

Description

The ON Semiconductor NJVMJB45H11T4G is a state-of-the-art power transistor that is designed to deliver high efficiency and reliability for a wide range of applications. This particular model is part of ON Semiconductor's extensive portfolio of semiconductor components that are known for their quality and performance.

With a focus on power management and conversion, the NJVMJB45H11T4G is an NPN bipolar junction transistor (BJT) that offers a collector-emitter voltage (VCEO) of 80V and a collector current (IC) of up to 80A, making it well-suited for high-power switching applications. The device is also characterized by a low collector-emitter saturation voltage, which contributes to reduced power losses and improved efficiency in operation.

This transistor is housed in a robust and compact surface-mount D2PAK (TO-263) package, ensuring that it can be easily integrated into a variety of electronic circuits while providing excellent thermal performance. The package is designed to handle high thermal and electrical loads, which is essential for maintaining stability and longevity in demanding environments.

The NJVMJB45H11T4G also features fast switching speeds, which is critical for applications that require quick response times. This makes it an ideal choice for power supplies, DC-DC converters, motor controllers, and other power-related applications where efficiency and speed are paramount.

ON Semiconductor's commitment to environmental sustainability is reflected in the NJVMJB45H11T4G's compliance with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from certain hazardous materials commonly used in electronics. This compliance not only makes the product safer for the environment but also aligns with the global trend towards greener electronic products.

In summary, the ON Semiconductor NJVMJB45H11T4G transistor is a powerful and reliable component that offers high-voltage and high-current capabilities, fast switching, thermal efficiency, and environmental compliance. It is an excellent choice for designers and engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess