ON Semiconductor NL7SZ97DFT2G Product Overview
The ON Semiconductor NL7SZ97DFT2G is a high-performance, triple-input OR gate integrated circuit designed to meet a wide range of digital logic needs. This tiny, yet powerful, component is part of ON Semiconductor's extensive logic gate product lineup, offering designers a reliable and efficient solution for their complex circuit designs.
Key Features
- Logic Type: Triple 3-Input OR Gate
- Package: SC-88A (SOT-353) surface-mount package for compact PCB layouts
- Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic level requirements
- Operating Temperature: -55°C to +125°C, ensuring reliability in extreme conditions
- High-Speed Performance: Fast propagation delay characteristic of ON Semiconductor's advanced technology
- Output Drive Capability: Capable of driving 10 LSTTL loads, providing ample current for downstream components
- Power-Down Protection: Inputs and outputs are protected during power-down mode, preventing potential damage
Applications
The NL7SZ97DFT2G is suitable for a broad range of applications, including, but not limited to:
- Complex logic circuits
- High-speed data processing systems
- Communication devices
- Portable electronics
- Embedded systems
Quality and Reliability
ON Semiconductor is known for their commitment to quality, and the NL7SZ97DFT2G is no exception. This product is manufactured to the highest industry standards, ensuring both performance and longevity. Engineers can design with confidence knowing that this OR gate will provide reliable logic operations in their electronic devices.
Environmental Compliance
The NL7SZ97DFT2G is RoHS compliant and Pb-free, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this product, designers are contributing to the development of electronics that are safer for both consumers and the environment.
With its combination of versatility, high-speed operation, and robust design, the ON Semiconductor NL7SZ97DFT2G is an excellent choice for any application requiring a compact and efficient triple-input OR gate.