EN
  • EN
  • DE

NSV12200LT1G

Part No NSV12200LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 12V 2A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 12 V
Vce Saturation (Max) @ Ib, Ic 180mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 250 @ 500mA, 2V
Power - Max 540 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Standard Package 1,870 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 649597-NSV12200LT1G
Ultra Librarian 3D Model Ultra Librarian NSV12200LT1G CAD Model

Description

The NSV12200LT1G is a cutting-edge voltage regulator diode from ON Semiconductor, renowned for its high-quality semiconductor components and solutions. This product is part of ON Semiconductor's expansive range of voltage regulator diodes designed to provide precise voltage regulation and protection for a wide array of electronic devices.

Key Features

  • Stable Performance: The NSV12200LT1G offers excellent voltage regulation capabilities, ensuring stable performance across various loads and operating conditions.
  • Low Dynamic Resistance: It features low dynamic resistance, which enhances its efficiency and reliability in circuit operation.
  • High Surge Capability: With a robust surge capability, this diode can withstand transient overvoltage conditions, making it ideal for sensitive electronics.
  • Compact SOT-23 Package: The small SOT-23 package of NSV12200LT1G makes it suitable for space-constrained applications without compromising on power and efficiency.

Applications

The NSV12200LT1G is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Power supply circuits
  • Portable devices
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The NSV12200LT1G boasts a set of impressive technical specifications that make it a reliable choice for voltage regulation needs:

  • Nominal Zener Voltage: 12.2V
  • Power Dissipation: 225mW, ensuring adequate handling of power without overheating.
  • Operating Temperature Range: -55°C to +150°C, allowing for operation in extreme conditions.
  • ESD Rating: The device is designed with electrostatic discharge protection, safeguarding it from potential damage due to sudden voltage spikes.

Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The NSV12200LT1G is manufactured under strict quality control standards, ensuring that each component meets the company's rigorous reliability criteria. It is a testament to ON Semiconductor's dedication to excellence in providing electronic components that can be trusted for critical applications.

For engineers and designers looking for a reliable voltage regulation solution, the NSV12200LT1G from ON Semiconductor is an excellent choice that combines performance, efficiency, and compact design.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2534 $58.2820
560+ $0.2081 $116.5360
865+ $0.2014 $174.2110
1,185+ $0.1950 $231.0750
1,535+ $0.1885 $289.3475
2,055+ $0.1690 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess